Visual Sound, Inc. 2-Way, High-Output, Very Compact Line-Array Element XLE181

Description
Electro-Voice The XLE181 is a two-way design using the same eight-inch, neodymium LF/MB transducer as the XLD281, and the same dual, ND2S high-frequency driver combination with a 120 degree x 10 degree waveguide coverage. At less than 40lbs (18 kg) per unit, the XLE offers a powerful, very compact solution for sound reinforcement applications with limited space and load capacity. The XLE181 can be used in biamp mode or full-range using a sophisticated internal passive network. Designed for the use in arrays of four and more elements, the XLE181 delivers full-bandwidth audio with precise, predictable coverage control. The integrated rigging is easy to use and quickly provides uncompromised line array performance. Very Compact, Lightweight Simple, Quick Integrated Rigging 120° Horizontal Coverage Versatile Subwoofer Integration Bi-Amp or Full-Range Operation Neodymium Transducers LAPS Aiming and Flying Software
Description
Electro-Voice The XLE181 is a two-way design using the same eight-inch, neodymium LF/MB transducer as the XLD281, and the same dual, ND2S high-frequency driver combination with a 120 degree x 10 degree waveguide coverage. At less than 40lbs (18 kg) per unit, the XLE offers a powerful, very compact solution for sound reinforcement applications with limited space and load capacity. The XLE181 can be used in biamp mode or full-range using a sophisticated internal passive network. Designed for the use in arrays of four and more elements, the XLE181 delivers full-bandwidth audio with precise, predictable coverage control. The integrated rigging is easy to use and quickly provides uncompromised line array performance. Very Compact, Lightweight Simple, Quick Integrated Rigging 120° Horizontal Coverage Versatile Subwoofer Integration Bi-Amp or Full-Range Operation Neodymium Transducers LAPS Aiming and Flying Software

Suppliers

Company
Product
Description
Supplier Links
2-Way, High-Output, Very Compact Line-Array Element - XLE181 - Visual Sound, Inc.
Broomall, PA, USA
2-Way, High-Output, Very Compact Line-Array Element
XLE181
2-Way, High-Output, Very Compact Line-Array Element XLE181
Electro-Voice The XLE181 is a two-way design using the same eight-inch, neodymium LF/MB transducer as the XLD281, and the same dual, ND2S high-frequency driver combination with a 120 degree x 10 degree waveguide coverage. At less than 40lbs (18 kg) per unit, the XLE offers a powerful, very compact solution for sound reinforcement applications with limited space and load capacity. The XLE181 can be used in biamp mode or full-range using a sophisticated internal passive network. Designed for the use in arrays of four and more elements, the XLE181 delivers full-bandwidth audio with precise, predictable coverage control. The integrated rigging is easy to use and quickly provides uncompromised line array performance. Very Compact, Lightweight Simple, Quick Integrated Rigging 120° Horizontal Coverage Versatile Subwoofer Integration Bi-Amp or Full-Range Operation Neodymium Transducers LAPS Aiming and Flying Software

Electro-Voice

The XLE181 is a two-way design using the same eight-inch, neodymium LF/MB transducer as the XLD281, and the same dual, ND2S high-frequency driver combination with a 120 degree x 10 degree waveguide coverage. At less than 40lbs (18 kg) per unit, the XLE offers a powerful, very compact solution for sound reinforcement applications with limited space and load capacity. The XLE181 can be used in biamp mode or full-range using a sophisticated internal passive network. Designed for the use in arrays of four and more elements, the XLE181 delivers full-bandwidth audio with precise, predictable coverage control. The integrated rigging is easy to use and quickly provides uncompromised line array performance.

  • Very Compact, Lightweight
  • Simple, Quick Integrated Rigging
  • 120° Horizontal Coverage
  • Versatile Subwoofer Integration
  • Bi-Amp or Full-Range Operation
  • Neodymium Transducers
  • LAPS Aiming and Flying Software
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number XLE181
Product Name 2-Way, High-Output, Very Compact Line-Array Element
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Home Audio, In-Wall Speaker - HSi 475T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 4 to 8 ohms
Sensitivity 89 dB
View Details
Speakers - PSR-20F08S-YHQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 62 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details
2 suppliers