Visual Sound, Inc. X-Array™ Xi-Series™ Speaker System Xi-2122MHA

Description
Electro-Voice The Electro-Voice® Xi-2122MHA delivers unprecedented high-level output in a two-way design. It features dual ND12A 12-inch, neodymium, mid-bass drivers, and a coaxially mounted, dual ND6-16 three-inch diaphragm. The Xi-2122MHA also features a high-frequency compression driver for very high output. The system has a far-field, long-throw, 40 degree x 20 degree coverage pattern, and comes with built-in L-Track rigging. The footprint is identical to the Xi-1153A, Xi-1183A, Xi-2153A, Xi-1191A (F) and Xi-2181A (F). Unprecedented Output in a High-Level, Two-Way Design Dual ND12A 12" Neodymium Mid-Bass Drivers Coaxially-Mounted Dual ND6-16 3" Diaphragm HF Compression Driver for Very High Output Far-Field, Long-Throw 40° x 20° Coverage Pattern Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black or White Footprint Identical to Xi-1153A, Xi-1183A, Xi-2153A, Xi-1191A, and Xi-2181A
Description
Electro-Voice The Electro-Voice® Xi-2122MHA delivers unprecedented high-level output in a two-way design. It features dual ND12A 12-inch, neodymium, mid-bass drivers, and a coaxially mounted, dual ND6-16 three-inch diaphragm. The Xi-2122MHA also features a high-frequency compression driver for very high output. The system has a far-field, long-throw, 40 degree x 20 degree coverage pattern, and comes with built-in L-Track rigging. The footprint is identical to the Xi-1153A, Xi-1183A, Xi-2153A, Xi-1191A (F) and Xi-2181A (F). Unprecedented Output in a High-Level, Two-Way Design Dual ND12A 12" Neodymium Mid-Bass Drivers Coaxially-Mounted Dual ND6-16 3" Diaphragm HF Compression Driver for Very High Output Far-Field, Long-Throw 40° x 20° Coverage Pattern Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black or White Footprint Identical to Xi-1153A, Xi-1183A, Xi-2153A, Xi-1191A, and Xi-2181A

Suppliers

Company
Product
Description
Supplier Links
X-Array™ Xi-Series™ Speaker System - Xi-2122MHA - Visual Sound, Inc.
Broomall, PA, USA
X-Array™ Xi-Series™ Speaker System
Xi-2122MHA
X-Array™ Xi-Series™ Speaker System Xi-2122MHA
Electro-Voice The Electro-Voice® Xi-2122MHA delivers unprecedented high-level output in a two-way design. It features dual ND12A 12-inch, neodymium, mid-bass drivers, and a coaxially mounted, dual ND6-16 three-inch diaphragm. The Xi-2122MHA also features a high-frequency compression driver for very high output. The system has a far-field, long-throw, 40 degree x 20 degree coverage pattern, and comes with built-in L-Track rigging. The footprint is identical to the Xi-1153A, Xi-1183A, Xi-2153A, Xi-1191A (F) and Xi-2181A (F). Unprecedented Output in a High-Level, Two-Way Design Dual ND12A 12" Neodymium Mid-Bass Drivers Coaxially-Mounted Dual ND6-16 3" Diaphragm HF Compression Driver for Very High Output Far-Field, Long-Throw 40° x 20° Coverage Pattern Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black or White Footprint Identical to Xi-1153A, Xi-1183A, Xi-2153A, Xi-1191A, and Xi-2181A

Electro-Voice

The Electro-Voice® Xi-2122MHA delivers unprecedented high-level output in a two-way design. It features dual ND12A 12-inch, neodymium, mid-bass drivers, and a coaxially mounted, dual ND6-16 three-inch diaphragm. The Xi-2122MHA also features a high-frequency compression driver for very high output. The system has a far-field, long-throw, 40 degree x 20 degree coverage pattern, and comes with built-in L-Track rigging. The footprint is identical to the Xi-1153A, Xi-1183A, Xi-2153A, Xi-1191A (F) and Xi-2181A (F).

  • Unprecedented Output in a High-Level, Two-Way Design
  • Dual ND12A 12" Neodymium Mid-Bass Drivers
  • Coaxially-Mounted Dual ND6-16 3" Diaphragm HF Compression Driver for Very High Output
  • Far-Field, Long-Throw 40° x 20° Coverage Pattern
  • Ring-Mode Decoupling / RMDTM
  • Built-In L-Track Rigging
  • Available in Black or White
  • Footprint Identical to Xi-1153A, Xi-1183A, Xi-2153A, Xi-1191A, and Xi-2181A
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xi-2122MHA
Product Name X-Array™ Xi-Series™ Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 11.14 inch (283 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details