Visual Sound, Inc. Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep XCP84

Description
Lowell Manufacturing Company XCP84: 10.06" dia. x 4.06"D steel backbox with flat mounting flange, 4 knockouts (0.5"-0.75") and acoustic foam pad (0.125"). Black. Screw-mount or torsion-mount fits grilles: A8AW, CN8M, CS8H, CS8W, LO8P, OM8P, RS8AW, WB8, WB8H, WB8T
Description
Lowell Manufacturing Company XCP84: 10.06" dia. x 4.06"D steel backbox with flat mounting flange, 4 knockouts (0.5"-0.75") and acoustic foam pad (0.125"). Black. Screw-mount or torsion-mount fits grilles: A8AW, CN8M, CS8H, CS8W, LO8P, OM8P, RS8AW, WB8, WB8H, WB8T

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep - XCP84 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep
XCP84
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep XCP84
Lowell Manufacturing Company XCP84: 10.06" dia. x 4.06"D steel backbox with flat mounting flange, 4 knockouts (0.5"-0.75") and acoustic foam pad (0.125"). Black. Screw-mount or torsion-mount fits grilles: A8AW, CN8M, CS8H, CS8W, LO8P, OM8P, RS8AW, WB8, WB8H, WB8T

Lowell Manufacturing Company

XCP84: 10.06" dia. x 4.06"D steel backbox with flat mounting flange, 4 knockouts (0.5"-0.75") and acoustic foam pad (0.125"). Black. Screw-mount or torsion-mount fits grilles: A8AW, CN8M, CS8H, CS8W, LO8P, OM8P, RS8AW, WB8, WB8H, WB8T

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number XCP84
Product Name Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1976418 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 128 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details