Visual Sound, Inc. Compact, Three-Way, Differential Directivity System W8VDQ

Description
Martin Audio Limited The Martin Audio W8VDQ combines line array and differential dispersion technologies to provide an advanced solution to the requirement of even coverage over wide angles and throw distances. Short throw horizontal dispersion is 120°, narrowing to 100° as throw increases. The vertical differential directivity, VDQ, creates progressively more HF output as throw distance increases. The resultant dispersion pattern is ideally suited to covering audiences located on flat or gradually sloping surfaces. Compact, three-way, differential directivity system Hybrid™ quad 8" (200mm) LF + MF configuration LF + MF - 102dB @ 2.83V, 1m (single cabinet) Quad 1" (25mm) HF, all horn loaded - 106dB @ 2.83V, 1m Max 131dB continuous, 137dB peak output Consistent 100° long throw, 120° short throw (-6dB) horizontal mid and HF pattern control 30° vertical differential directivity, VDQ Passive or bi-amp operation Optional yoke/spigot mount adaptor Compatible with WMX, WS18X and WS218X sub-woofers
Description
Martin Audio Limited The Martin Audio W8VDQ combines line array and differential dispersion technologies to provide an advanced solution to the requirement of even coverage over wide angles and throw distances. Short throw horizontal dispersion is 120°, narrowing to 100° as throw increases. The vertical differential directivity, VDQ, creates progressively more HF output as throw distance increases. The resultant dispersion pattern is ideally suited to covering audiences located on flat or gradually sloping surfaces. Compact, three-way, differential directivity system Hybrid™ quad 8" (200mm) LF + MF configuration LF + MF - 102dB @ 2.83V, 1m (single cabinet) Quad 1" (25mm) HF, all horn loaded - 106dB @ 2.83V, 1m Max 131dB continuous, 137dB peak output Consistent 100° long throw, 120° short throw (-6dB) horizontal mid and HF pattern control 30° vertical differential directivity, VDQ Passive or bi-amp operation Optional yoke/spigot mount adaptor Compatible with WMX, WS18X and WS218X sub-woofers

Suppliers

Company
Product
Description
Supplier Links
Compact, Three-Way, Differential Directivity System - W8VDQ - Visual Sound, Inc.
Broomall, PA, USA
Compact, Three-Way, Differential Directivity System
W8VDQ
Compact, Three-Way, Differential Directivity System W8VDQ
Martin Audio Limited The Martin Audio W8VDQ combines line array and differential dispersion technologies to provide an advanced solution to the requirement of even coverage over wide angles and throw distances. Short throw horizontal dispersion is 120°, narrowing to 100° as throw increases. The vertical differential directivity, VDQ, creates progressively more HF output as throw distance increases. The resultant dispersion pattern is ideally suited to covering audiences located on flat or gradually sloping surfaces. Compact, three-way, differential directivity system Hybrid™ quad 8" (200mm) LF + MF configuration LF + MF - 102dB @ 2.83V, 1m (single cabinet) Quad 1" (25mm) HF, all horn loaded - 106dB @ 2.83V, 1m Max 131dB continuous, 137dB peak output Consistent 100° long throw, 120° short throw (-6dB) horizontal mid and HF pattern control 30° vertical differential directivity, VDQ Passive or bi-amp operation Optional yoke/spigot mount adaptor Compatible with WMX, WS18X and WS218X sub-woofers

Martin Audio Limited

The Martin Audio W8VDQ combines line array and differential dispersion technologies to provide an advanced solution to the requirement of even coverage over wide angles and throw distances. Short throw horizontal dispersion is 120°, narrowing to 100° as throw increases. The vertical differential directivity, VDQ, creates progressively more HF output as throw distance increases. The resultant dispersion pattern is ideally suited to covering audiences located on flat or gradually sloping surfaces.

  • Compact, three-way, differential directivity system
  • Hybrid™ quad 8" (200mm) LF + MF configuration
  • LF + MF - 102dB @ 2.83V, 1m (single cabinet)
  • Quad 1" (25mm) HF, all horn loaded - 106dB @ 2.83V, 1m
  • Max 131dB continuous, 137dB peak output
  • Consistent 100° long throw, 120° short throw (-6dB) horizontal mid and HF pattern control
  • 30° vertical differential directivity, VDQ
  • Passive or bi-amp operation
  • Optional yoke/spigot mount adaptor
  • Compatible with WMX, WS18X and WS218X sub-woofers
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W8VDQ
Product Name Compact, Three-Way, Differential Directivity System
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Miniature Speakers - 1976443 - RS Components, Ltd.
Specs
Impedance 16 ohms
Size 1.97 inch (50 mm)
View Details
ESW-M6 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 42 to 200 Hz
Weight 4580.50 g (161.60 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details