Visual Sound, Inc. Compact Dual-Driver Sub-woofer WS2A

Description
Martin Audio Limited The WS2A is a dedicated subwoofer for use with Wavefront Series full-range enclosures in situations where ultra-low frequency enhancement and increased system headrooom are required. It will extend the power bandwidth of the complete system to below 35Hz and is capable of reproducing levels of deep bass normally associated with much larger enclosures. Dedicated ultra-low frequency system Twin high efficiency 15 inch (380mm) transducers Extended response to 30Hz (-10dB) Multi-laminate birch plywood construction Application includes: Theatre sub-bass, Live sound reinforcement and Nightclub system sub-bass
Description
Martin Audio Limited The WS2A is a dedicated subwoofer for use with Wavefront Series full-range enclosures in situations where ultra-low frequency enhancement and increased system headrooom are required. It will extend the power bandwidth of the complete system to below 35Hz and is capable of reproducing levels of deep bass normally associated with much larger enclosures. Dedicated ultra-low frequency system Twin high efficiency 15 inch (380mm) transducers Extended response to 30Hz (-10dB) Multi-laminate birch plywood construction Application includes: Theatre sub-bass, Live sound reinforcement and Nightclub system sub-bass

Suppliers

Company
Product
Description
Supplier Links
Compact Dual-Driver Sub-woofer - WS2A - Visual Sound, Inc.
Broomall, PA, USA
Compact Dual-Driver Sub-woofer
WS2A
Compact Dual-Driver Sub-woofer WS2A
Martin Audio Limited The WS2A is a dedicated subwoofer for use with Wavefront Series full-range enclosures in situations where ultra-low frequency enhancement and increased system headrooom are required. It will extend the power bandwidth of the complete system to below 35Hz and is capable of reproducing levels of deep bass normally associated with much larger enclosures. Dedicated ultra-low frequency system Twin high efficiency 15 inch (380mm) transducers Extended response to 30Hz (-10dB) Multi-laminate birch plywood construction Application includes: Theatre sub-bass, Live sound reinforcement and Nightclub system sub-bass

Martin Audio Limited

The WS2A is a dedicated subwoofer for use with Wavefront Series full-range enclosures in situations where ultra-low frequency enhancement and increased system headrooom are required. It will extend the power bandwidth of the complete system to below 35Hz and is capable of reproducing levels of deep bass normally associated with much larger enclosures.

  • Dedicated ultra-low frequency system
  • Twin high efficiency 15 inch (380mm) transducers
  • Extended response to 30Hz (-10dB)
  • Multi-laminate birch plywood construction
  • Application includes: Theatre sub-bass, Live sound reinforcement and Nightclub system sub-bass
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WS2A
Product Name Compact Dual-Driver Sub-woofer
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 7191986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
Energy Power Bar Elite Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Frequency Response 40 to 20000 Hz
Weight 3174.60 g (112.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details