Visual Sound, Inc. Line Array WL2082-i

Description
QSC Audio Products, Inc. *Installation-optimi zed design brings affordable and uncompromised line array performance to a broader range of venues *Compact and attractive appearance, available in black and white, harmonizes with any installation environment *Wide 140° horizontal coverage *Economical and easy-to-install suspension system with ample array adjustability
Description
QSC Audio Products, Inc. *Installation-optimi zed design brings affordable and uncompromised line array performance to a broader range of venues *Compact and attractive appearance, available in black and white, harmonizes with any installation environment *Wide 140° horizontal coverage *Economical and easy-to-install suspension system with ample array adjustability

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Line Array
WL2082-i
Line Array WL2082-i
QSC Audio Products, Inc. *Installation-optimi zed design brings affordable and uncompromised line array performance to a broader range of venues *Compact and attractive appearance, available in black and white, harmonizes with any installation environment *Wide 140° horizontal coverage *Economical and easy-to-install suspension system with ample array adjustability

QSC Audio Products, Inc.

*Installation-optimized design brings affordable and uncompromised line array performance to a broader range of venues
*Compact and attractive appearance, available in black and white, harmonizes with any installation environment
*Wide 140° horizontal coverage
*Economical and easy-to-install suspension system with ample array adjustability

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WL2082-i
Product Name Line Array
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526799 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Size 1.00 inch (26 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3560 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details