Visual Sound, Inc. Zx3 Series Loudspeaker System ZX3

Description
Electro-Voice The Electro-Voice® ZX3 offers an unprecedented level of lightweight, 12-inch, two-way, loudspeaker performance for the widest variety of portable and installed applications. Featuring the new DVX3121 12-inch woofer and the ND2 neodymium compression driver, the ZX3 continues the groundbreaking innovation of the EV DVX woofer program, joining the ranks of EV's ZX series between the eight-inch ZX1 and the 15-inch ZX5.When it comes to problem and solution versatility, the ZX3 is in a class of its own. In addition to the highest performance drivers available, a complete range of optional accessories, including the CB-5 array kit, MB3 wall and ceiling-mount bracket, HA-3 handle adapter for use with the VSA-1 strong arm mount, and TCA-1 truss clamp adapter allow the ZX3 to be easily and precisely configured in multiple box arrays, mounted on trusses or tripods, deployed as monitors, or used as system mains with a subwoofer.Housed in a stylish yet rugged injection molded enclosure, the ZX3 shares the same functionality as the larger ZX5, with 90 degree x 50 degree or 60 degree x 60 degree horn dispersion patterns, 45 degree or 55 degree monitor angles, passive or biamp operation, and seven M8 rigging points. The ZX3 is available in a weatherized version and in either a black or white finish. An optional HDC-3 heavy-duty stackable cover is also available.
Description
Electro-Voice The Electro-Voice® ZX3 offers an unprecedented level of lightweight, 12-inch, two-way, loudspeaker performance for the widest variety of portable and installed applications. Featuring the new DVX3121 12-inch woofer and the ND2 neodymium compression driver, the ZX3 continues the groundbreaking innovation of the EV DVX woofer program, joining the ranks of EV's ZX series between the eight-inch ZX1 and the 15-inch ZX5.When it comes to problem and solution versatility, the ZX3 is in a class of its own. In addition to the highest performance drivers available, a complete range of optional accessories, including the CB-5 array kit, MB3 wall and ceiling-mount bracket, HA-3 handle adapter for use with the VSA-1 strong arm mount, and TCA-1 truss clamp adapter allow the ZX3 to be easily and precisely configured in multiple box arrays, mounted on trusses or tripods, deployed as monitors, or used as system mains with a subwoofer.Housed in a stylish yet rugged injection molded enclosure, the ZX3 shares the same functionality as the larger ZX5, with 90 degree x 50 degree or 60 degree x 60 degree horn dispersion patterns, 45 degree or 55 degree monitor angles, passive or biamp operation, and seven M8 rigging points. The ZX3 is available in a weatherized version and in either a black or white finish. An optional HDC-3 heavy-duty stackable cover is also available.

Suppliers

Company
Product
Description
Supplier Links
Zx3 Series Loudspeaker System - ZX3 - Visual Sound, Inc.
Broomall, PA, USA
Zx3 Series Loudspeaker System
ZX3
Zx3 Series Loudspeaker System ZX3
Electro-Voice The Electro-Voice® ZX3 offers an unprecedented level of lightweight, 12-inch, two-way, loudspeaker performance for the widest variety of portable and installed applications. Featuring the new DVX3121 12-inch woofer and the ND2 neodymium compression driver, the ZX3 continues the groundbreaking innovation of the EV DVX woofer program, joining the ranks of EV's ZX series between the eight-inch ZX1 and the 15-inch ZX5.When it comes to problem and solution versatility, the ZX3 is in a class of its own. In addition to the highest performance drivers available, a complete range of optional accessories, including the CB-5 array kit, MB3 wall and ceiling-mount bracket, HA-3 handle adapter for use with the VSA-1 strong arm mount, and TCA-1 truss clamp adapter allow the ZX3 to be easily and precisely configured in multiple box arrays, mounted on trusses or tripods, deployed as monitors, or used as system mains with a subwoofer.Housed in a stylish yet rugged injection molded enclosure, the ZX3 shares the same functionality as the larger ZX5, with 90 degree x 50 degree or 60 degree x 60 degree horn dispersion patterns, 45 degree or 55 degree monitor angles, passive or biamp operation, and seven M8 rigging points. The ZX3 is available in a weatherized version and in either a black or white finish. An optional HDC-3 heavy-duty stackable cover is also available.

Electro-Voice

The Electro-Voice® ZX3 offers an unprecedented level of lightweight, 12-inch, two-way, loudspeaker performance for the widest variety of portable and installed applications. Featuring the new DVX3121 12-inch woofer and the ND2 neodymium compression driver, the ZX3 continues the groundbreaking innovation of the EV DVX woofer program, joining the ranks of EV's ZX series between the eight-inch ZX1 and the 15-inch ZX5.When it comes to problem and solution versatility, the ZX3 is in a class of its own. In addition to the highest performance drivers available, a complete range of optional accessories, including the CB-5 array kit, MB3 wall and ceiling-mount bracket, HA-3 handle adapter for use with the VSA-1 strong arm mount, and TCA-1 truss clamp adapter allow the ZX3 to be easily and precisely configured in multiple box arrays, mounted on trusses or tripods, deployed as monitors, or used as system mains with a subwoofer.Housed in a stylish yet rugged injection molded enclosure, the ZX3 shares the same functionality as the larger ZX5, with 90 degree x 50 degree or 60 degree x 60 degree horn dispersion patterns, 45 degree or 55 degree monitor angles, passive or biamp operation, and seven M8 rigging points. The ZX3 is available in a weatherized version and in either a black or white finish. An optional HDC-3 heavy-duty stackable cover is also available.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ZX3
Product Name Zx3 Series Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4999213 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 101 dB
Size 8.58 inch (218 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Ceiling Loudspeaker - DX-IC8 - Biamp Systems, Ltd.
Specs
SPL 3 to 6 dB
Application Loudspeaker; MusicAudio; Paging
View Details