Visual Sound, Inc. Sound reinforcement loudspeaker VR61

Description
EAW - Eastern Acoustic Works, Inc. 2-way full range loudspeaker. Appropriate for under balcony/stage lip fill and high definition distributed systems. 6-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as requi... 2-way full range loudspeaker. Appropriate for under balcony/stage lip fill and high definition distributed systems. 6-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as required. Operating range 85 Hz to 20 kHz. Power handling 150 watts at 8 Ohms. 90° x 60° HF beamwidth. Barrier strip input. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Integrated 1/4-20 inch mounting points for use with included U-bracket or optional eyebolts. Optional transformer module available (AC-TX64) for 70 V and 100 V applications. Dimensions 15.5 H x 9.5 W x 10.0 D in / 394 H x 241 W x 254 D mm. Datasheet (PDF). Instruction Manual (PDF 465 KB). EASE Data.
Description
EAW - Eastern Acoustic Works, Inc. 2-way full range loudspeaker. Appropriate for under balcony/stage lip fill and high definition distributed systems. 6-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as requi... 2-way full range loudspeaker. Appropriate for under balcony/stage lip fill and high definition distributed systems. 6-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as required. Operating range 85 Hz to 20 kHz. Power handling 150 watts at 8 Ohms. 90° x 60° HF beamwidth. Barrier strip input. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Integrated 1/4-20 inch mounting points for use with included U-bracket or optional eyebolts. Optional transformer module available (AC-TX64) for 70 V and 100 V applications. Dimensions 15.5 H x 9.5 W x 10.0 D in / 394 H x 241 W x 254 D mm. Datasheet (PDF). Instruction Manual (PDF 465 KB). EASE Data.

Suppliers

Company
Product
Description
Supplier Links
Sound reinforcement loudspeaker - VR61 - Visual Sound, Inc.
Broomall, PA, USA
Sound reinforcement loudspeaker
VR61
Sound reinforcement loudspeaker VR61
EAW - Eastern Acoustic Works, Inc. 2-way full range loudspeaker. Appropriate for under balcony/stage lip fill and high definition distributed systems. 6-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as requi... 2-way full range loudspeaker. Appropriate for under balcony/stage lip fill and high definition distributed systems. 6-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as required. Operating range 85 Hz to 20 kHz. Power handling 150 watts at 8 Ohms. 90° x 60° HF beamwidth. Barrier strip input. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Integrated 1/4-20 inch mounting points for use with included U-bracket or optional eyebolts. Optional transformer module available (AC-TX64) for 70 V and 100 V applications. Dimensions 15.5 H x 9.5 W x 10.0 D in / 394 H x 241 W x 254 D mm. Datasheet (PDF). Instruction Manual (PDF 465 KB). EASE Data.

EAW - Eastern Acoustic Works, Inc.

2-way full range loudspeaker. Appropriate for under balcony/stage lip fill and high definition distributed systems. 6-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as requi...

2-way full range loudspeaker. Appropriate for under balcony/stage lip fill and high definition distributed systems. 6-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as required. Operating range 85 Hz to 20 kHz. Power handling 150 watts at 8 Ohms. 90° x 60° HF beamwidth. Barrier strip input. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Integrated 1/4-20 inch mounting points for use with included U-bracket or optional eyebolts. Optional transformer module available (AC-TX64) for 70 V and 100 V applications. Dimensions 15.5 H x 9.5 W x 10.0 D in / 394 H x 241 W x 254 D mm. Datasheet (PDF). Instruction Manual (PDF 465 KB). EASE Data.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VR61
Product Name Sound reinforcement loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526845 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Frequency Response 15000 Hz
Size 5.12 inch (130 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details