Visual Sound, Inc. X-Array™ Xi-Series™ Speaker System Xi-1183A/64F

Description
Electro-Voice The Electro-Voice® Xi-1183A/64F is a three-way, 18-inch, medium-throw, full-range system. It features a horn-loaded mid-bass section and a ND6 three-inch, titanium, high-frequency compression driver with neodymium motor. The Xi-1183A/64F is an 18-inch version of the Xi-1153A/64F that can delivers more than twice the low-frequency acoustic output. High-Level, Three-Way Design VBS Capable EVX-180B 18" Slot-Loaded Low-Frequency Driver ND12A 12" Neodymium Mid-Bass Driver (60° x 40° Coverage) Coaxially-Mounted ND6-16 3" Diaphragm HF Compression Driver Fully Rotatable HF Section for Vertical or Horizontal Suspension Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black or White Dimensions Identical to Xi-1191 and Xi-2181 Subwoofers, Footprint Identical to Xi-2153
Description
Electro-Voice The Electro-Voice® Xi-1183A/64F is a three-way, 18-inch, medium-throw, full-range system. It features a horn-loaded mid-bass section and a ND6 three-inch, titanium, high-frequency compression driver with neodymium motor. The Xi-1183A/64F is an 18-inch version of the Xi-1153A/64F that can delivers more than twice the low-frequency acoustic output. High-Level, Three-Way Design VBS Capable EVX-180B 18" Slot-Loaded Low-Frequency Driver ND12A 12" Neodymium Mid-Bass Driver (60° x 40° Coverage) Coaxially-Mounted ND6-16 3" Diaphragm HF Compression Driver Fully Rotatable HF Section for Vertical or Horizontal Suspension Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black or White Dimensions Identical to Xi-1191 and Xi-2181 Subwoofers, Footprint Identical to Xi-2153

Suppliers

Company
Product
Description
Supplier Links
X-Array™ Xi-Series™ Speaker System - Xi-1183A/64F - Visual Sound, Inc.
Broomall, PA, USA
X-Array™ Xi-Series™ Speaker System
Xi-1183A/64F
X-Array™ Xi-Series™ Speaker System Xi-1183A/64F
Electro-Voice The Electro-Voice® Xi-1183A/64F is a three-way, 18-inch, medium-throw, full-range system. It features a horn-loaded mid-bass section and a ND6 three-inch, titanium, high-frequency compression driver with neodymium motor. The Xi-1183A/64F is an 18-inch version of the Xi-1153A/64F that can delivers more than twice the low-frequency acoustic output. High-Level, Three-Way Design VBS Capable EVX-180B 18" Slot-Loaded Low-Frequency Driver ND12A 12" Neodymium Mid-Bass Driver (60° x 40° Coverage) Coaxially-Mounted ND6-16 3" Diaphragm HF Compression Driver Fully Rotatable HF Section for Vertical or Horizontal Suspension Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black or White Dimensions Identical to Xi-1191 and Xi-2181 Subwoofers, Footprint Identical to Xi-2153

Electro-Voice

The Electro-Voice® Xi-1183A/64F is a three-way, 18-inch, medium-throw, full-range system. It features a horn-loaded mid-bass section and a ND6 three-inch, titanium, high-frequency compression driver with neodymium motor. The Xi-1183A/64F is an 18-inch version of the Xi-1153A/64F that can delivers more than twice the low-frequency acoustic output.

  • High-Level, Three-Way Design
  • VBS Capable
  • EVX-180B 18" Slot-Loaded Low-Frequency Driver
  • ND12A 12" Neodymium Mid-Bass Driver (60° x 40° Coverage)
  • Coaxially-Mounted ND6-16 3" Diaphragm HF Compression Driver
  • Fully Rotatable HF Section for Vertical or Horizontal Suspension
  • Ring-Mode Decoupling / RMDTM
  • Built-In L-Track Rigging
  • Available in Black or White
  • Dimensions Identical to Xi-1191 and Xi-2181 Subwoofers, Footprint Identical to Xi-2153
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xi-1183A/64F
Product Name X-Array™ Xi-Series™ Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526898 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
S-Series 12
Specs
SPL 129 dB
Nominal Power 200 watts
Sensitivity 99 dB
View Details