Visual Sound, Inc. Ultra-Compact Two-Way Trapezoid System, 8 Inch LF W0.5

Description
Martin Audio Limited The Martin W0.5 Wavefront system is a miniature high performance loudspeaker designed to suit a variety of applications - from foreground systems in restaurants and bars to live sound infills in concert situations. It is a passive two-way system featuring an 8 inch (200mm) high power bass driver and a 1 inch (25mm) ferrofluid cooled compression driver on a 70° x 50° constant directivity horn. The drive units are housed in a rugged plywood enclosure built using the same techniques as larger Martin touring systems. Its two-way passive configuration simplifies operation, ensures predictable performance and reduces amplifier count. Ultra-compact trapezoid enclosure High SPL output capability 70° coverage angle Multi-laminate birch plywood construction 8 inch (200mm) LF/1 inch (25mm) HF driver combination Applications includes: Audio-visual presentations, Distributed sound systems, Foreground and background music systems and Live sound infill system
Description
Martin Audio Limited The Martin W0.5 Wavefront system is a miniature high performance loudspeaker designed to suit a variety of applications - from foreground systems in restaurants and bars to live sound infills in concert situations. It is a passive two-way system featuring an 8 inch (200mm) high power bass driver and a 1 inch (25mm) ferrofluid cooled compression driver on a 70° x 50° constant directivity horn. The drive units are housed in a rugged plywood enclosure built using the same techniques as larger Martin touring systems. Its two-way passive configuration simplifies operation, ensures predictable performance and reduces amplifier count. Ultra-compact trapezoid enclosure High SPL output capability 70° coverage angle Multi-laminate birch plywood construction 8 inch (200mm) LF/1 inch (25mm) HF driver combination Applications includes: Audio-visual presentations, Distributed sound systems, Foreground and background music systems and Live sound infill system

Suppliers

Company
Product
Description
Supplier Links
Ultra-Compact Two-Way Trapezoid System, 8 Inch LF - W0.5 - Visual Sound, Inc.
Broomall, PA, USA
Ultra-Compact Two-Way Trapezoid System, 8 Inch LF
W0.5
Ultra-Compact Two-Way Trapezoid System, 8 Inch LF W0.5
Martin Audio Limited The Martin W0.5 Wavefront system is a miniature high performance loudspeaker designed to suit a variety of applications - from foreground systems in restaurants and bars to live sound infills in concert situations. It is a passive two-way system featuring an 8 inch (200mm) high power bass driver and a 1 inch (25mm) ferrofluid cooled compression driver on a 70° x 50° constant directivity horn. The drive units are housed in a rugged plywood enclosure built using the same techniques as larger Martin touring systems. Its two-way passive configuration simplifies operation, ensures predictable performance and reduces amplifier count. Ultra-compact trapezoid enclosure High SPL output capability 70° coverage angle Multi-laminate birch plywood construction 8 inch (200mm) LF/1 inch (25mm) HF driver combination Applications includes: Audio-visual presentations, Distributed sound systems, Foreground and background music systems and Live sound infill system

Martin Audio Limited

The Martin W0.5 Wavefront system is a miniature high performance loudspeaker designed to suit a variety of applications - from foreground systems in restaurants and bars to live sound infills in concert situations. It is a passive two-way system featuring an 8 inch (200mm) high power bass driver and a 1 inch (25mm) ferrofluid cooled compression driver on a 70° x 50° constant directivity horn. The drive units are housed in a rugged plywood enclosure built using the same techniques as larger Martin touring systems. Its two-way passive configuration simplifies operation, ensures predictable performance and reduces amplifier count.

  • Ultra-compact trapezoid enclosure
  • High SPL output capability
  • 70° coverage angle
  • Multi-laminate birch plywood construction
  • 8 inch (200mm) LF/1 inch (25mm) HF driver combination
  • Applications includes: Audio-visual presentations, Distributed sound systems, Foreground and background music systems and Live sound infill system
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W0.5
Product Name Ultra-Compact Two-Way Trapezoid System, 8 Inch LF
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 4538969 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Size 4.13 inch (105 mm)
View Details
 - EVP-X15B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 131 dB
Nominal Power 800 watts
Maximum Power 1600 watts
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details