Visual Sound, Inc. X-Array™ Xi-Series™ Speaker System Xi-1152A/64F

Description
Electro-Voice The Electro-Voice® Xi-1152A/64F is a loudspeaker system designed for high-SPL, limited-space applications and down-fill in larger arrays. The speaker features a ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. The Xi-1152A/64F also features an EVX-155 woofer with four-inch voice coil for prodigious output to 50 Hz. It also includes integral carrying handles and a stand-mount adapter for 100BK stand. Very-Compact/High-Le vel, Two-Way Design EVX155 15" Woofer with 4" Voice Coil ND6-16 3" Diaphragm HF Compression Driver 60° x 40° Coverage Pattern Fully Rotatable HF Section for Vertical or Horizontal Suspension Built-In L-Track Rigging on Top and Bottom Ring-Mode Decoupling / RMDTM Integrated Stand Mount Available in Black and White
Description
Electro-Voice The Electro-Voice® Xi-1152A/64F is a loudspeaker system designed for high-SPL, limited-space applications and down-fill in larger arrays. The speaker features a ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. The Xi-1152A/64F also features an EVX-155 woofer with four-inch voice coil for prodigious output to 50 Hz. It also includes integral carrying handles and a stand-mount adapter for 100BK stand. Very-Compact/High-Le vel, Two-Way Design EVX155 15" Woofer with 4" Voice Coil ND6-16 3" Diaphragm HF Compression Driver 60° x 40° Coverage Pattern Fully Rotatable HF Section for Vertical or Horizontal Suspension Built-In L-Track Rigging on Top and Bottom Ring-Mode Decoupling / RMDTM Integrated Stand Mount Available in Black and White

Suppliers

Company
Product
Description
Supplier Links
X-Array™ Xi-Series™ Speaker System - Xi-1152A/64F - Visual Sound, Inc.
Broomall, PA, USA
X-Array™ Xi-Series™ Speaker System
Xi-1152A/64F
X-Array™ Xi-Series™ Speaker System Xi-1152A/64F
Electro-Voice The Electro-Voice® Xi-1152A/64F is a loudspeaker system designed for high-SPL, limited-space applications and down-fill in larger arrays. The speaker features a ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. The Xi-1152A/64F also features an EVX-155 woofer with four-inch voice coil for prodigious output to 50 Hz. It also includes integral carrying handles and a stand-mount adapter for 100BK stand. Very-Compact/High-Le vel, Two-Way Design EVX155 15" Woofer with 4" Voice Coil ND6-16 3" Diaphragm HF Compression Driver 60° x 40° Coverage Pattern Fully Rotatable HF Section for Vertical or Horizontal Suspension Built-In L-Track Rigging on Top and Bottom Ring-Mode Decoupling / RMDTM Integrated Stand Mount Available in Black and White

Electro-Voice

The Electro-Voice® Xi-1152A/64F is a loudspeaker system designed for high-SPL, limited-space applications and down-fill in larger arrays. The speaker features a ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. The Xi-1152A/64F also features an EVX-155 woofer with four-inch voice coil for prodigious output to 50 Hz. It also includes integral carrying handles and a stand-mount adapter for 100BK stand.

  • Very-Compact/High-Level, Two-Way Design
  • EVX155 15" Woofer with 4" Voice Coil
  • ND6-16 3" Diaphragm HF Compression Driver
  • 60° x 40° Coverage Pattern
  • Fully Rotatable HF Section for Vertical or Horizontal Suspension
  • Built-In L-Track Rigging on Top and Bottom
  • Ring-Mode Decoupling / RMDTM
  • Integrated Stand Mount
  • Available in Black and White
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xi-1152A/64F
Product Name X-Array™ Xi-Series™ Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526856 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Impedance 8 ohms
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
High Performance 6.5-inch Pendant Loudspeaker - DP6 - Biamp Systems, Ltd.
Specs
SPL 3 to 6 dB
Impedance 8 ohms
Size 6.50 inch (165 mm)
View Details