Visual Sound, Inc. 8" COAXIAL OUTDOOR SPEAKER XT850

Description
SoundTube Entertainment, Inc. 8" COAXIAL OUTDOOR SPEAKER Patented BroadBeam® 360° dispersion pattern delivers smooth off-axis coverage and reduces overall system costs. Professional-grade components and construction for lasting performance and durability. Water-resistant construction with liquid-tight compression fittings. Protection from UV rays, weather and weed-wackers. Patented ZeroReflection™ enclosure enhances bass performance. 5-Position tap switch for 4 Ohm or 25/70.7/100 V applications. Multiple inputs for fast and easy daisy-chaining of multiple speakers
Description
SoundTube Entertainment, Inc. 8" COAXIAL OUTDOOR SPEAKER Patented BroadBeam® 360° dispersion pattern delivers smooth off-axis coverage and reduces overall system costs. Professional-grade components and construction for lasting performance and durability. Water-resistant construction with liquid-tight compression fittings. Protection from UV rays, weather and weed-wackers. Patented ZeroReflection™ enclosure enhances bass performance. 5-Position tap switch for 4 Ohm or 25/70.7/100 V applications. Multiple inputs for fast and easy daisy-chaining of multiple speakers

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" COAXIAL OUTDOOR SPEAKER
XT850
8" COAXIAL OUTDOOR SPEAKER XT850
SoundTube Entertainment, Inc. 8" COAXIAL OUTDOOR SPEAKER Patented BroadBeam® 360° dispersion pattern delivers smooth off-axis coverage and reduces overall system costs. Professional-grade components and construction for lasting performance and durability. Water-resistant construction with liquid-tight compression fittings. Protection from UV rays, weather and weed-wackers. Patented ZeroReflection™ enclosure enhances bass performance. 5-Position tap switch for 4 Ohm or 25/70.7/100 V applications. Multiple inputs for fast and easy daisy-chaining of multiple speakers

SoundTube Entertainment, Inc.

8" COAXIAL OUTDOOR SPEAKER

  • Patented BroadBeam® 360° dispersion pattern delivers smooth off-axis coverage and reduces overall system costs.
  • Professional-grade components and construction for lasting performance and durability.
  • Water-resistant construction with liquid-tight compression fittings.
  • Protection from UV rays, weather and weed-wackers.
  • Patented ZeroReflection™ enclosure enhances bass performance.
  • 5-Position tap switch for 4 Ohm or 25/70.7/100 V applications.
  • Multiple inputs for fast and easy daisy-chaining of multiple speakers
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number XT850
Product Name 8" COAXIAL OUTDOOR SPEAKER
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7717008 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.17 inch (30 mm)
View Details
RC-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 175 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details