Visual Sound, Inc. Floor-Monitor Xw15A

Description
Electro-Voice The Electro-Voice® Xw15A two-way, 15-inch, floor monitor now features an EV ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. It also comes with new recessed handles for easy and smooth carrying. The Xw15A also includes the unique characteristics of the Xw12 plus - an EV X-155 woofer for increased bass output and lower distortion. Ring-Mode Decoupling / RMDTM ND6 3" Diaphragm HF Compression Driver for Very High Output EVX155 15" Woofer with 4" Voice Coil and RMDTM 80° x 55° Coverage Pattern Rugged, 13-Ply Ultracompact Enclosure Neutrik Speakon® Paralleled Pass-Through Connectors on Both Ends of Enclosure Integrated Handles on Both Ends of Enclosure 55° Stage Monitor Angle
Description
Electro-Voice The Electro-Voice® Xw15A two-way, 15-inch, floor monitor now features an EV ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. It also comes with new recessed handles for easy and smooth carrying. The Xw15A also includes the unique characteristics of the Xw12 plus - an EV X-155 woofer for increased bass output and lower distortion. Ring-Mode Decoupling / RMDTM ND6 3" Diaphragm HF Compression Driver for Very High Output EVX155 15" Woofer with 4" Voice Coil and RMDTM 80° x 55° Coverage Pattern Rugged, 13-Ply Ultracompact Enclosure Neutrik Speakon® Paralleled Pass-Through Connectors on Both Ends of Enclosure Integrated Handles on Both Ends of Enclosure 55° Stage Monitor Angle

Suppliers

Company
Product
Description
Supplier Links
Floor-Monitor - Xw15A - Visual Sound, Inc.
Broomall, PA, USA
Floor-Monitor
Xw15A
Floor-Monitor Xw15A
Electro-Voice The Electro-Voice® Xw15A two-way, 15-inch, floor monitor now features an EV ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. It also comes with new recessed handles for easy and smooth carrying. The Xw15A also includes the unique characteristics of the Xw12 plus - an EV X-155 woofer for increased bass output and lower distortion. Ring-Mode Decoupling / RMDTM ND6 3" Diaphragm HF Compression Driver for Very High Output EVX155 15" Woofer with 4" Voice Coil and RMDTM 80° x 55° Coverage Pattern Rugged, 13-Ply Ultracompact Enclosure Neutrik Speakon® Paralleled Pass-Through Connectors on Both Ends of Enclosure Integrated Handles on Both Ends of Enclosure 55° Stage Monitor Angle

Electro-Voice

The Electro-Voice® Xw15A two-way, 15-inch, floor monitor now features an EV ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. It also comes with new recessed handles for easy and smooth carrying. The Xw15A also includes the unique characteristics of the Xw12 plus - an EV X-155 woofer for increased bass output and lower distortion.

  • Ring-Mode Decoupling / RMDTM
  • ND6 3" Diaphragm HF Compression Driver for Very High Output
  • EVX155 15" Woofer with 4" Voice Coil and RMDTM
  • 80° x 55° Coverage Pattern
  • Rugged, 13-Ply Ultracompact Enclosure
  • Neutrik Speakon® Paralleled Pass-Through Connectors on Both Ends of Enclosure
  • Integrated Handles on Both Ends of Enclosure
  • 55° Stage Monitor Angle
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xw15A
Product Name Floor-Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.12 inch (130 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 250 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details