Visual Sound, Inc. 8" Two-Way Line Array Loudspeaker System VRX928LA

Description
JBL Professional The VRX928LA is a lightweight (28 lb / 13 kg) compact 8" two-way linearray speaker system designed for use in arrays of up to six units. VRX928LA is the ideal choice when line-array performance is needed but the venue size doesn't call for the very long-throw characteristics of larger line-arrays such as JBL's VERTEC or VRX932LA. JBL's exclusive neodymium magnet Differential Drive® woofer for highpower capacity and lightweight. Two patent-pending neodymium HF compression drivers. Constant Curvature waveguide for unprecedented array coherence Fly combinations of VRX928LA and Subwoofers (VRX915S) with optional array frame (VRX-SMAF) Integral rigging hardware for simple connection of enclosures and optional array frame. Arrays of up to six enclosures may be flown. Dual angle pole socket for aiming flexibility. One or two speakers may be mounted to a 35 mm pole or tripod stand. Array Configuration Selector permits "array shading" in passive mode.
Description
JBL Professional The VRX928LA is a lightweight (28 lb / 13 kg) compact 8" two-way linearray speaker system designed for use in arrays of up to six units. VRX928LA is the ideal choice when line-array performance is needed but the venue size doesn't call for the very long-throw characteristics of larger line-arrays such as JBL's VERTEC or VRX932LA. JBL's exclusive neodymium magnet Differential Drive® woofer for highpower capacity and lightweight. Two patent-pending neodymium HF compression drivers. Constant Curvature waveguide for unprecedented array coherence Fly combinations of VRX928LA and Subwoofers (VRX915S) with optional array frame (VRX-SMAF) Integral rigging hardware for simple connection of enclosures and optional array frame. Arrays of up to six enclosures may be flown. Dual angle pole socket for aiming flexibility. One or two speakers may be mounted to a 35 mm pole or tripod stand. Array Configuration Selector permits "array shading" in passive mode.

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" Two-Way Line Array Loudspeaker System
VRX928LA
8" Two-Way Line Array Loudspeaker System VRX928LA
JBL Professional The VRX928LA is a lightweight (28 lb / 13 kg) compact 8" two-way linearray speaker system designed for use in arrays of up to six units. VRX928LA is the ideal choice when line-array performance is needed but the venue size doesn't call for the very long-throw characteristics of larger line-arrays such as JBL's VERTEC or VRX932LA. JBL's exclusive neodymium magnet Differential Drive® woofer for highpower capacity and lightweight. Two patent-pending neodymium HF compression drivers. Constant Curvature waveguide for unprecedented array coherence Fly combinations of VRX928LA and Subwoofers (VRX915S) with optional array frame (VRX-SMAF) Integral rigging hardware for simple connection of enclosures and optional array frame. Arrays of up to six enclosures may be flown. Dual angle pole socket for aiming flexibility. One or two speakers may be mounted to a 35 mm pole or tripod stand. Array Configuration Selector permits "array shading" in passive mode.

JBL Professional

The VRX928LA is a lightweight (28 lb / 13 kg) compact 8" two-way linearray speaker system designed for use in arrays of up to six units. VRX928LA is the ideal choice when line-array performance is needed but the venue size doesn't call for the very long-throw characteristics of larger line-arrays such as JBL's VERTEC or VRX932LA.

  • JBL's exclusive neodymium magnet Differential Drive® woofer for highpower capacity and lightweight.
  • Two patent-pending neodymium HF compression drivers.
  • Constant Curvature waveguide for unprecedented array coherence
  • Fly combinations of VRX928LA and Subwoofers (VRX915S) with optional array frame (VRX-SMAF)
  • Integral rigging hardware for simple connection of enclosures and optional array frame. Arrays of up to six enclosures may be flown.
  • Dual angle pole socket for aiming flexibility. One or two speakers may be mounted to a 35 mm pole or tripod stand.
  • Array Configuration Selector permits "array shading" in passive mode.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VRX928LA
Product Name 8" Two-Way Line Array Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.70 inch (94 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
VERIS 3-Way 15
Specs
Size 15.00 inch (381 mm)
Application MusicAudio
View Details