Visual Sound, Inc. High-Output Subwoofer Line-Array Element Xlc118

Description
Electro-Voice The Xlc118 is a direct-radiating subwoofer designed to provide sub-bass extension that can be flown as an integral part of the Xlc Compact Line Array system, or ground-stacked. Loaded with an EVX180B, this compact sub delivers fantastic low-end while maintaining a low profile.
Description
Electro-Voice The Xlc118 is a direct-radiating subwoofer designed to provide sub-bass extension that can be flown as an integral part of the Xlc Compact Line Array system, or ground-stacked. Loaded with an EVX180B, this compact sub delivers fantastic low-end while maintaining a low profile.

Suppliers

Company
Product
Description
Supplier Links
High-Output Subwoofer Line-Array Element - Xlc118 - Visual Sound, Inc.
Broomall, PA, USA
High-Output Subwoofer Line-Array Element
Xlc118
High-Output Subwoofer Line-Array Element Xlc118
Electro-Voice The Xlc118 is a direct-radiating subwoofer designed to provide sub-bass extension that can be flown as an integral part of the Xlc Compact Line Array system, or ground-stacked. Loaded with an EVX180B, this compact sub delivers fantastic low-end while maintaining a low profile.

Electro-Voice

The Xlc118 is a direct-radiating subwoofer designed to provide sub-bass extension that can be flown as an integral part of the Xlc Compact Line Array system, or ground-stacked. Loaded with an EVX180B, this compact sub delivers fantastic low-end while maintaining a low profile.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xlc118
Product Name High-Output Subwoofer Line-Array Element
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 68 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details