Visual Sound, Inc. Linear-Array Rectangular Cabinet Xvls

Description
Electro-Voice The Electro-Voice® Xvls is a high-output, 2,000-watt, three-way, LF/MB/HF linear-array technology system in a rectangular cabinet designed for the upper section of a linear array. The Xvls has a 90 degree horizontal coverage pattern, ideal for long throw applications. Its vertical coverage angle is approximately five degrees. The Xvls high-frequency section is comprised of three neodymium ND5A high-frequency compression drivers, dual, eight-inch, neodymium ND08 MB woofers mounted on a wide mid-bass horn, and dual, 15-inch EVX 155RMDDP (plate) low-frequency woofers. A new EV Hydra™ time synchronized, high-frequency vertical plane wave generator provides excellent far-field summing. The cabinet's high-frequency section is asymmetrically loaded, providing flexibility to configure systems with high-frequency placed on or off stage. Ring Mode Decoupling (RMD) provides level-independent fidelity, greater mid-bass clarity and high-frequency accuracy. New proprietary rigging allows for rapid venue load-in and load-out, linking hardware included. One of four application specific X-Line™ models.
Description
Electro-Voice The Electro-Voice® Xvls is a high-output, 2,000-watt, three-way, LF/MB/HF linear-array technology system in a rectangular cabinet designed for the upper section of a linear array. The Xvls has a 90 degree horizontal coverage pattern, ideal for long throw applications. Its vertical coverage angle is approximately five degrees. The Xvls high-frequency section is comprised of three neodymium ND5A high-frequency compression drivers, dual, eight-inch, neodymium ND08 MB woofers mounted on a wide mid-bass horn, and dual, 15-inch EVX 155RMDDP (plate) low-frequency woofers. A new EV Hydra™ time synchronized, high-frequency vertical plane wave generator provides excellent far-field summing. The cabinet's high-frequency section is asymmetrically loaded, providing flexibility to configure systems with high-frequency placed on or off stage. Ring Mode Decoupling (RMD) provides level-independent fidelity, greater mid-bass clarity and high-frequency accuracy. New proprietary rigging allows for rapid venue load-in and load-out, linking hardware included. One of four application specific X-Line™ models.

Suppliers

Company
Product
Description
Supplier Links
Linear-Array Rectangular Cabinet - Xvls - Visual Sound, Inc.
Broomall, PA, USA
Linear-Array Rectangular Cabinet
Xvls
Linear-Array Rectangular Cabinet Xvls
Electro-Voice The Electro-Voice® Xvls is a high-output, 2,000-watt, three-way, LF/MB/HF linear-array technology system in a rectangular cabinet designed for the upper section of a linear array. The Xvls has a 90 degree horizontal coverage pattern, ideal for long throw applications. Its vertical coverage angle is approximately five degrees. The Xvls high-frequency section is comprised of three neodymium ND5A high-frequency compression drivers, dual, eight-inch, neodymium ND08 MB woofers mounted on a wide mid-bass horn, and dual, 15-inch EVX 155RMDDP (plate) low-frequency woofers. A new EV Hydra™ time synchronized, high-frequency vertical plane wave generator provides excellent far-field summing. The cabinet's high-frequency section is asymmetrically loaded, providing flexibility to configure systems with high-frequency placed on or off stage. Ring Mode Decoupling (RMD) provides level-independent fidelity, greater mid-bass clarity and high-frequency accuracy. New proprietary rigging allows for rapid venue load-in and load-out, linking hardware included. One of four application specific X-Line™ models.

Electro-Voice

The Electro-Voice® Xvls is a high-output, 2,000-watt, three-way, LF/MB/HF linear-array technology system in a rectangular cabinet designed for the upper section of a linear array. The Xvls has a 90 degree horizontal coverage pattern, ideal for long throw applications. Its vertical coverage angle is approximately five degrees. The Xvls high-frequency section is comprised of three neodymium ND5A high-frequency compression drivers, dual, eight-inch, neodymium ND08 MB woofers mounted on a wide mid-bass horn, and dual, 15-inch EVX 155RMDDP (plate) low-frequency woofers. A new EV Hydra™ time synchronized, high-frequency vertical plane wave generator provides excellent far-field summing. The cabinet's high-frequency section is asymmetrically loaded, providing flexibility to configure systems with high-frequency placed on or off stage. Ring Mode Decoupling (RMD) provides level-independent fidelity, greater mid-bass clarity and high-frequency accuracy. New proprietary rigging allows for rapid venue load-in and load-out, linking hardware included. One of four application specific X-Line™ models.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xvls
Product Name Linear-Array Rectangular Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1270-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.65 g (0.02 oz)
View Details