Visual Sound, Inc. 18 Inch Dual Subwoofer Line Array Element for Suspension or Ground-Stacking VT4880

Description
JBL Professional The VT4880 Dual 18 inch Subwoofer Line Array Element is designed to deliver high quality sound reinforcement of sub-low frequencies for live music and a variety of applications. Typical uses include concert audio and multi-media presentations of all types. The VT4880 is a rugged, lightweight centrally vented enclosure housing two 18 inch woofers. These advanced components, each fitted with dual voice coils, provide the highest output power-to-weight ratio of any speaker system in its class. The VT4880 can be oriented vertically in suspended arrays or it can be groundstacked in horizontal arrays. Advanced Technology Components: Differential Drive® Neodymium Magnet, Dual Voice Coil, Direct Cooled™ cone transducers Advanced Construction Techniques and Hybrid Materials provide exceptionally rigid, lightweight enclosure Rugged DuraFlex™ exterior finish; Weatherized components Integrated Suspension System: premium heat-treated alloys provide rigid, reliable hanging arrays designed for vertical orientation at various angles
Description
JBL Professional The VT4880 Dual 18 inch Subwoofer Line Array Element is designed to deliver high quality sound reinforcement of sub-low frequencies for live music and a variety of applications. Typical uses include concert audio and multi-media presentations of all types. The VT4880 is a rugged, lightweight centrally vented enclosure housing two 18 inch woofers. These advanced components, each fitted with dual voice coils, provide the highest output power-to-weight ratio of any speaker system in its class. The VT4880 can be oriented vertically in suspended arrays or it can be groundstacked in horizontal arrays. Advanced Technology Components: Differential Drive® Neodymium Magnet, Dual Voice Coil, Direct Cooled™ cone transducers Advanced Construction Techniques and Hybrid Materials provide exceptionally rigid, lightweight enclosure Rugged DuraFlex™ exterior finish; Weatherized components Integrated Suspension System: premium heat-treated alloys provide rigid, reliable hanging arrays designed for vertical orientation at various angles

Suppliers

Company
Product
Description
Supplier Links
18 Inch Dual Subwoofer Line Array Element for Suspension or Ground-Stacking - VT4880 - Visual Sound, Inc.
Broomall, PA, USA
18 Inch Dual Subwoofer Line Array Element for Suspension or Ground-Stacking
VT4880
18 Inch Dual Subwoofer Line Array Element for Suspension or Ground-Stacking VT4880
JBL Professional The VT4880 Dual 18 inch Subwoofer Line Array Element is designed to deliver high quality sound reinforcement of sub-low frequencies for live music and a variety of applications. Typical uses include concert audio and multi-media presentations of all types. The VT4880 is a rugged, lightweight centrally vented enclosure housing two 18 inch woofers. These advanced components, each fitted with dual voice coils, provide the highest output power-to-weight ratio of any speaker system in its class. The VT4880 can be oriented vertically in suspended arrays or it can be groundstacked in horizontal arrays. Advanced Technology Components: Differential Drive® Neodymium Magnet, Dual Voice Coil, Direct Cooled™ cone transducers Advanced Construction Techniques and Hybrid Materials provide exceptionally rigid, lightweight enclosure Rugged DuraFlex™ exterior finish; Weatherized components Integrated Suspension System: premium heat-treated alloys provide rigid, reliable hanging arrays designed for vertical orientation at various angles

JBL Professional

The VT4880 Dual 18 inch Subwoofer Line Array Element is designed to deliver high quality sound reinforcement of sub-low frequencies for live music and a variety of applications. Typical uses include concert audio and multi-media presentations of all types. The VT4880 is a rugged, lightweight centrally vented enclosure housing two 18 inch woofers. These advanced components, each fitted with dual voice coils, provide the highest output power-to-weight ratio of any speaker system in its class. The VT4880 can be oriented vertically in suspended arrays or it can be groundstacked in horizontal arrays.

  • Advanced Technology Components: Differential Drive® Neodymium Magnet, Dual Voice Coil, Direct Cooled™ cone transducers
  • Advanced Construction Techniques and Hybrid Materials provide exceptionally rigid, lightweight enclosure
  • Rugged DuraFlex™ exterior finish; Weatherized components
  • Integrated Suspension System: premium heat-treated alloys provide rigid, reliable hanging arrays designed for vertical orientation at various angles
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VT4880
Product Name 18 Inch Dual Subwoofer Line Array Element for Suspension or Ground-Stacking
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 18000 Hz
Size 5.12 inch (130 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details