Visual Sound, Inc. Grille-8in Speaker, Steel, Screw Mount, 12.875in Dia, White WB-8

Description
Lowell Manufacturing Company WB-8: round steel grille, 12.88" dia., 4 screws. White. Mounts to backbox: DX58, DX108, IX810, IX810-EL, RF841, RF871, 8XD4, 8PSBX, XCP8-series and CP8-series
Description
Lowell Manufacturing Company WB-8: round steel grille, 12.88" dia., 4 screws. White. Mounts to backbox: DX58, DX108, IX810, IX810-EL, RF841, RF871, 8XD4, 8PSBX, XCP8-series and CP8-series

Suppliers

Company
Product
Description
Supplier Links
Grille-8in Speaker, Steel, Screw Mount, 12.875in Dia, White - WB-8 - Visual Sound, Inc.
Broomall, PA, USA
Grille-8in Speaker, Steel, Screw Mount, 12.875in Dia, White
WB-8
Grille-8in Speaker, Steel, Screw Mount, 12.875in Dia, White WB-8
Lowell Manufacturing Company WB-8: round steel grille, 12.88" dia., 4 screws. White. Mounts to backbox: DX58, DX108, IX810, IX810-EL, RF841, RF871, 8XD4, 8PSBX, XCP8-series and CP8-series

Lowell Manufacturing Company

WB-8: round steel grille, 12.88" dia., 4 screws. White. Mounts to backbox: DX58, DX108, IX810, IX810-EL, RF841, RF871, 8XD4, 8PSBX, XCP8-series and CP8-series

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WB-8
Product Name Grille-8in Speaker, Steel, Screw Mount, 12.875in Dia, White
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 4318535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 9.65 inch (245 mm)
View Details
EAS-8C In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details