Visual Sound, Inc. 18 Inch High Power Flying Subwoofer with Black Duraflex Finish VRX918S

Description
JBL Professional The VRX918S is a compact, high power suspendable subwoofer system containing a 2268H neodymium magnet, patented Differential Drive®, 18 inch woofer in a front-loaded, vented enclosure. The VRX918S was designed specifically for use in arrays with the VRX932LA Line Array speaker and VRX-AF Array Frame. In addition it may also be used in arrays consisting entirely of VRX918S subwoofers. The system offers complete input connection flexibility for compatibility with a variety of cabling schemes. A recessed, external switch allows selection of either contacts +1/-1 or +2/-2. Equally at home in ground stacked applications, the VRX918S is equipped with a top-mounted, threaded, 20 mm socket that can receive the optional SS4-BK pole. Integral rigging hardware for simple connection of VRX932LA line-arrays and optional array frame 18 inch, 2268H Differential Drive® woofer for extended low-frequency output Large port area for reduced distortion 20 mm threaded pole socket for solid, secure satellite speaker mounting Applications Includes: Live performance systems, Mobile and fixed DJ systems, Sound system rental and tour
Description
JBL Professional The VRX918S is a compact, high power suspendable subwoofer system containing a 2268H neodymium magnet, patented Differential Drive®, 18 inch woofer in a front-loaded, vented enclosure. The VRX918S was designed specifically for use in arrays with the VRX932LA Line Array speaker and VRX-AF Array Frame. In addition it may also be used in arrays consisting entirely of VRX918S subwoofers. The system offers complete input connection flexibility for compatibility with a variety of cabling schemes. A recessed, external switch allows selection of either contacts +1/-1 or +2/-2. Equally at home in ground stacked applications, the VRX918S is equipped with a top-mounted, threaded, 20 mm socket that can receive the optional SS4-BK pole. Integral rigging hardware for simple connection of VRX932LA line-arrays and optional array frame 18 inch, 2268H Differential Drive® woofer for extended low-frequency output Large port area for reduced distortion 20 mm threaded pole socket for solid, secure satellite speaker mounting Applications Includes: Live performance systems, Mobile and fixed DJ systems, Sound system rental and tour

Suppliers

Company
Product
Description
Supplier Links
18 Inch High Power Flying Subwoofer with Black Duraflex Finish - VRX918S - Visual Sound, Inc.
Broomall, PA, USA
18 Inch High Power Flying Subwoofer with Black Duraflex Finish
VRX918S
18 Inch High Power Flying Subwoofer with Black Duraflex Finish VRX918S
JBL Professional The VRX918S is a compact, high power suspendable subwoofer system containing a 2268H neodymium magnet, patented Differential Drive®, 18 inch woofer in a front-loaded, vented enclosure. The VRX918S was designed specifically for use in arrays with the VRX932LA Line Array speaker and VRX-AF Array Frame. In addition it may also be used in arrays consisting entirely of VRX918S subwoofers. The system offers complete input connection flexibility for compatibility with a variety of cabling schemes. A recessed, external switch allows selection of either contacts +1/-1 or +2/-2. Equally at home in ground stacked applications, the VRX918S is equipped with a top-mounted, threaded, 20 mm socket that can receive the optional SS4-BK pole. Integral rigging hardware for simple connection of VRX932LA line-arrays and optional array frame 18 inch, 2268H Differential Drive® woofer for extended low-frequency output Large port area for reduced distortion 20 mm threaded pole socket for solid, secure satellite speaker mounting Applications Includes: Live performance systems, Mobile and fixed DJ systems, Sound system rental and tour

JBL Professional

The VRX918S is a compact, high power suspendable subwoofer system containing a 2268H neodymium magnet, patented Differential Drive®, 18 inch woofer in a front-loaded, vented enclosure. The VRX918S was designed specifically for use in arrays with the VRX932LA Line Array speaker and VRX-AF Array Frame. In addition it may also be used in arrays consisting entirely of VRX918S subwoofers. The system offers complete input connection flexibility for compatibility with a variety of cabling schemes. A recessed, external switch allows selection of either contacts +1/-1 or +2/-2. Equally at home in ground stacked applications, the VRX918S is equipped with a top-mounted, threaded, 20 mm socket that can receive the optional SS4-BK pole.

  • Integral rigging hardware for simple connection of VRX932LA line-arrays and optional array frame
  • 18 inch, 2268H Differential Drive® woofer for extended low-frequency output
  • Large port area for reduced distortion
  • 20 mm threaded pole socket for solid, secure satellite speaker mounting
  • Applications Includes: Live performance systems, Mobile and fixed DJ systems, Sound system rental and tour
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VRX918S
Product Name 18 Inch High Power Flying Subwoofer with Black Duraflex Finish
Unlock Full Specs
to access all available technical data

Similar Products

ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Speakers - 3643228 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Size 5.91 inch (150 mm)
View Details
Speakers - TC8FD05-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 147 Hz
View Details
W0v3 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details