Visual Sound, Inc. 18 Inch High Power Powered Flying Subwoofer VRX918SP

Description
JBL Professional *Built-in JBL DrivePack® DPC-2 amplifier module designed in conjunction with Crown provides 1500 Watts of peak Power. DSP based resident input module provides system optimization, EQ and crossover functionality. *18 inch, 2268FF dual voice coil, neodymium magnet Differential Drive® woofer for high-power capacity and light weight. *Integral rigging hardware for simple connection of enclosures and optional array frame. *20 mm threaded pole socket for solid, secure satellite speaker mounting. *Large port area for reduced distortion.
Description
JBL Professional *Built-in JBL DrivePack® DPC-2 amplifier module designed in conjunction with Crown provides 1500 Watts of peak Power. DSP based resident input module provides system optimization, EQ and crossover functionality. *18 inch, 2268FF dual voice coil, neodymium magnet Differential Drive® woofer for high-power capacity and light weight. *Integral rigging hardware for simple connection of enclosures and optional array frame. *20 mm threaded pole socket for solid, secure satellite speaker mounting. *Large port area for reduced distortion.

Suppliers

Company
Product
Description
Supplier Links
18 Inch High Power Powered Flying Subwoofer - VRX918SP - Visual Sound, Inc.
Broomall, PA, USA
18 Inch High Power Powered Flying Subwoofer
VRX918SP
18 Inch High Power Powered Flying Subwoofer VRX918SP
JBL Professional *Built-in JBL DrivePack® DPC-2 amplifier module designed in conjunction with Crown provides 1500 Watts of peak Power. DSP based resident input module provides system optimization, EQ and crossover functionality. *18 inch, 2268FF dual voice coil, neodymium magnet Differential Drive® woofer for high-power capacity and light weight. *Integral rigging hardware for simple connection of enclosures and optional array frame. *20 mm threaded pole socket for solid, secure satellite speaker mounting. *Large port area for reduced distortion.

JBL Professional

*Built-in JBL DrivePack® DPC-2 amplifier module designed in conjunction with Crown provides 1500 Watts of peak Power. DSP based resident input module provides system optimization, EQ and crossover functionality.
*18 inch, 2268FF dual voice coil, neodymium magnet Differential Drive® woofer for high-power capacity and light weight.
*Integral rigging hardware for simple connection of enclosures and optional array frame.
*20 mm threaded pole socket for solid, secure satellite speaker mounting.
*Large port area for reduced distortion.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VRX918SP
Product Name 18 Inch High Power Powered Flying Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speakers - 526949 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 8 ohms
View Details
EW-100 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 29 to 120 Hz
Weight 13151.93 g (464.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details