Visual Sound, Inc. Full Range, Three-Way Loudspeaker System VQ NET 60 LIVE

Description
Tannoy/TGI North America, Inc. The VQ NET 60 LIVE is a full range, three-way loudspeaker system designed for rental/hire applications which require very high output capability with class leading pattern control. Integrated with cutting edge digital signal processing, network control and dual channel Class D amplification, the VQ NET 60 LIVE is perfectly suited for use in arrays or singly in wide range of demanding situations. Offering significant and tangible benefits over many existing solutions: sonic superiority, less boxes required, lower costs and full VNET implementation (allowing system setup and ongoing venue network control, incorporating real time diagnostics), VQ LIVE has the potential to be a true line array killer. Each VQ NET 60 LIVE comes with ?easy-lock' wheel-board (?dolly') for easy transit on/off site as well as refined ergonomic handle grips. The cabinet design allows for side-by-side rigging and flying with the dedicated hardware (optional). Each unit also comes with protective transit covers. With effective low frequency extension to 90Hz, a VQ LIVE system can be augmented with the perfectly matched VNET LIVE subwoofer enclosures for a true full-range live performance system.
Description
Tannoy/TGI North America, Inc. The VQ NET 60 LIVE is a full range, three-way loudspeaker system designed for rental/hire applications which require very high output capability with class leading pattern control. Integrated with cutting edge digital signal processing, network control and dual channel Class D amplification, the VQ NET 60 LIVE is perfectly suited for use in arrays or singly in wide range of demanding situations. Offering significant and tangible benefits over many existing solutions: sonic superiority, less boxes required, lower costs and full VNET implementation (allowing system setup and ongoing venue network control, incorporating real time diagnostics), VQ LIVE has the potential to be a true line array killer. Each VQ NET 60 LIVE comes with ?easy-lock' wheel-board (?dolly') for easy transit on/off site as well as refined ergonomic handle grips. The cabinet design allows for side-by-side rigging and flying with the dedicated hardware (optional). Each unit also comes with protective transit covers. With effective low frequency extension to 90Hz, a VQ LIVE system can be augmented with the perfectly matched VNET LIVE subwoofer enclosures for a true full-range live performance system.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Full Range, Three-Way Loudspeaker System
VQ NET 60 LIVE
Full Range, Three-Way Loudspeaker System VQ NET 60 LIVE
Tannoy/TGI North America, Inc. The VQ NET 60 LIVE is a full range, three-way loudspeaker system designed for rental/hire applications which require very high output capability with class leading pattern control. Integrated with cutting edge digital signal processing, network control and dual channel Class D amplification, the VQ NET 60 LIVE is perfectly suited for use in arrays or singly in wide range of demanding situations. Offering significant and tangible benefits over many existing solutions: sonic superiority, less boxes required, lower costs and full VNET implementation (allowing system setup and ongoing venue network control, incorporating real time diagnostics), VQ LIVE has the potential to be a true line array killer. Each VQ NET 60 LIVE comes with ?easy-lock' wheel-board (?dolly') for easy transit on/off site as well as refined ergonomic handle grips. The cabinet design allows for side-by-side rigging and flying with the dedicated hardware (optional). Each unit also comes with protective transit covers. With effective low frequency extension to 90Hz, a VQ LIVE system can be augmented with the perfectly matched VNET LIVE subwoofer enclosures for a true full-range live performance system.

Tannoy/TGI North America, Inc.

The VQ NET 60 LIVE is a full range, three-way loudspeaker system designed for rental/hire applications which require very high output capability with class leading pattern control. Integrated with cutting edge digital signal processing, network control and dual channel Class D amplification, the VQ NET 60 LIVE is perfectly suited for use in arrays or singly in wide range of demanding situations.
Offering significant and tangible benefits over many existing solutions: sonic superiority, less boxes required, lower costs and full VNET implementation (allowing system setup and ongoing venue network control, incorporating real time diagnostics), VQ LIVE has the potential to be a true line array killer.
Each VQ NET 60 LIVE comes with ?easy-lock' wheel-board (?dolly') for easy transit on/off site as well as refined ergonomic handle grips. The cabinet design allows for side-by-side rigging and flying with the dedicated hardware (optional). Each unit also comes with protective transit covers.
With effective low frequency extension to 90Hz, a VQ LIVE system can be augmented with the perfectly matched VNET LIVE subwoofer enclosures for a true full-range live performance system.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VQ NET 60 LIVE
Product Name Full Range, Three-Way Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7542090 - RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
Speaker - DC3WP-E - MISCO
Specs
Nominal Power 6 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 327 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details