Visual Sound, Inc. Miniature Stage Monitor WM0.5

Description
Martin Audio Limited The WM0.5 is a miniature high performance stage monitor intended for use where stage space is restricted and for broadcast situations where visually unobtrusive floor monitors are required. The enclosure has been specially designed to enable it to be used at two different angles - 40° (normal) and 25° (close-up). High power compact system Miniature low-profile enclosure Twin angle cabinet design Application includes: Unobtrusive stage monitoring and Broadcast monitoring
Description
Martin Audio Limited The WM0.5 is a miniature high performance stage monitor intended for use where stage space is restricted and for broadcast situations where visually unobtrusive floor monitors are required. The enclosure has been specially designed to enable it to be used at two different angles - 40° (normal) and 25° (close-up). High power compact system Miniature low-profile enclosure Twin angle cabinet design Application includes: Unobtrusive stage monitoring and Broadcast monitoring

Suppliers

Company
Product
Description
Supplier Links
Miniature Stage Monitor - WM0.5 - Visual Sound, Inc.
Broomall, PA, USA
Miniature Stage Monitor
WM0.5
Miniature Stage Monitor WM0.5
Martin Audio Limited The WM0.5 is a miniature high performance stage monitor intended for use where stage space is restricted and for broadcast situations where visually unobtrusive floor monitors are required. The enclosure has been specially designed to enable it to be used at two different angles - 40° (normal) and 25° (close-up). High power compact system Miniature low-profile enclosure Twin angle cabinet design Application includes: Unobtrusive stage monitoring and Broadcast monitoring

Martin Audio Limited

The WM0.5 is a miniature high performance stage monitor intended for use where stage space is restricted and for broadcast situations where visually unobtrusive floor monitors are required. The enclosure has been specially designed to enable it to be used at two different angles - 40° (normal) and 25° (close-up).

  • High power compact system
  • Miniature low-profile enclosure
  • Twin angle cabinet design
  • Application includes: Unobtrusive stage monitoring and Broadcast monitoring
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WM0.5
Product Name Miniature Stage Monitor
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 7191986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
Home Audio, Bookshelf LCR Loudspeaker - RS 223 LCR Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details
Speakers - 458-1164-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 45.35 g (1.60 oz)
View Details
2 suppliers