Visual Sound, Inc. High-Performance Compact Loudspeaker ZX1

Description
Electro-Voice The Electro-Voice® ZX1 is a high-performance, compact loudspeaker with a lightweight, durable, high-tech enclosure. The ZX1's enclosure geometry has been engineered to provide maximum rigidity and acoustic performance. The velocity compensated port design overcomes the limitation of many small loudspeakers and enables exceptional low-frequency response without vent noise. The ZX1's long excursion, high-output, eight-inch woofer with weather-treated cone delivers smooth, low-frequency performance with exceptional reliability. A sophisticated crossover network integrates the ZX1 with the EV DH2005, a one-inch, exit-true compression driver with extended frequency response and high-output capability. Full-bandwidth overload protection is provided for reliable, long-term operation without audible effect.
Description
Electro-Voice The Electro-Voice® ZX1 is a high-performance, compact loudspeaker with a lightweight, durable, high-tech enclosure. The ZX1's enclosure geometry has been engineered to provide maximum rigidity and acoustic performance. The velocity compensated port design overcomes the limitation of many small loudspeakers and enables exceptional low-frequency response without vent noise. The ZX1's long excursion, high-output, eight-inch woofer with weather-treated cone delivers smooth, low-frequency performance with exceptional reliability. A sophisticated crossover network integrates the ZX1 with the EV DH2005, a one-inch, exit-true compression driver with extended frequency response and high-output capability. Full-bandwidth overload protection is provided for reliable, long-term operation without audible effect.

Suppliers

Company
Product
Description
Supplier Links
High-Performance Compact Loudspeaker - ZX1 - Visual Sound, Inc.
Broomall, PA, USA
High-Performance Compact Loudspeaker
ZX1
High-Performance Compact Loudspeaker ZX1
Electro-Voice The Electro-Voice® ZX1 is a high-performance, compact loudspeaker with a lightweight, durable, high-tech enclosure. The ZX1's enclosure geometry has been engineered to provide maximum rigidity and acoustic performance. The velocity compensated port design overcomes the limitation of many small loudspeakers and enables exceptional low-frequency response without vent noise. The ZX1's long excursion, high-output, eight-inch woofer with weather-treated cone delivers smooth, low-frequency performance with exceptional reliability. A sophisticated crossover network integrates the ZX1 with the EV DH2005, a one-inch, exit-true compression driver with extended frequency response and high-output capability. Full-bandwidth overload protection is provided for reliable, long-term operation without audible effect.

Electro-Voice

The Electro-Voice® ZX1 is a high-performance, compact loudspeaker with a lightweight, durable, high-tech enclosure. The ZX1's enclosure geometry has been engineered to provide maximum rigidity and acoustic performance. The velocity compensated port design overcomes the limitation of many small loudspeakers and enables exceptional low-frequency response without vent noise. The ZX1's long excursion, high-output, eight-inch woofer with weather-treated cone delivers smooth, low-frequency performance with exceptional reliability. A sophisticated crossover network integrates the ZX1 with the EV DH2005, a one-inch, exit-true compression driver with extended frequency response and high-output capability. Full-bandwidth overload protection is provided for reliable, long-term operation without audible effect.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ZX1
Product Name High-Performance Compact Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276842 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Nominal Power 0.1000 watts
Impedance 8 ohms
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 675 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details