Visual Sound, Inc. Grille-6in Speaker, Steel, Screw Mount, 12.875in Dia, White WB-8-6

Description
Lowell Manufacturing Company WB-8-6: economy steel grille for 6" speaker assembly includes 4 screws and concealed speaker mounting studs. 12.88" diameter. White finish. Accepts 8" backbox: CP8-series, XCP8-series, DX58, DX108, or RF871
Description
Lowell Manufacturing Company WB-8-6: economy steel grille for 6" speaker assembly includes 4 screws and concealed speaker mounting studs. 12.88" diameter. White finish. Accepts 8" backbox: CP8-series, XCP8-series, DX58, DX108, or RF871

Suppliers

Company
Product
Description
Supplier Links
Grille-6in Speaker, Steel, Screw Mount, 12.875in Dia, White - WB-8-6 - Visual Sound, Inc.
Broomall, PA, USA
Grille-6in Speaker, Steel, Screw Mount, 12.875in Dia, White
WB-8-6
Grille-6in Speaker, Steel, Screw Mount, 12.875in Dia, White WB-8-6
Lowell Manufacturing Company WB-8-6: economy steel grille for 6" speaker assembly includes 4 screws and concealed speaker mounting studs. 12.88" diameter. White finish. Accepts 8" backbox: CP8-series, XCP8-series, DX58, DX108, or RF871

Lowell Manufacturing Company

WB-8-6: economy steel grille for 6" speaker assembly includes 4 screws and concealed speaker mounting studs. 12.88" diameter. White finish. Accepts 8" backbox: CP8-series, XCP8-series, DX58, DX108, or RF871

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WB-8-6
Product Name Grille-6in Speaker, Steel, Screw Mount, 12.875in Dia, White
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
CR-10 Surround Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details