Visual Sound, Inc. 3-Way, High-Output Compact Line-Array 90° Element Xlc907DVX

Description
Electro-Voice The XLCDVX uses a DVX3121, two DVN2065 neodymium mid-range transducers, and two ND6 high-frequency transducers. The DVX3121 is a high-performance, low-frequency transducer with forced air, directional voice-coil cooling for high power and efficiency. The suspension and magnetic circuit are optimized for long, linear travel to provide low distortion and greater low-frequency extension in a lightweight transducer. The DVN2065 transducer uses neodymium to provide very high output with lightweight and lower distortion. The cabinet's three-way design comprises a 12-inch, vented, low-frequency, two-inch x 6.5-inch MB transducers on a 90 degree horizontal waveguide, and two-inch x three-inch high-frequency transducers combining through Hydras on a 90 degree x 7 degree waveguide. The XlC907DVX is designed to be used in triamp mode. Biamped, three-way operation is possible using the optional, sophisticated, 24 dB/octave, passive, mid-frequency to high-frequency network. Its asymmetrical box design has been optimized to produce a symmetrical polar pattern with uniform power response. Designed for use in groups of four or more, the XLC907DVX delivers reliability and control. The XLC907DVX can be used in long, narrow venues in arrays of four or more, or in groups of two or more in combination with the XLC127DVX 120 degree version for long-throw on top of arrays.
Description
Electro-Voice The XLCDVX uses a DVX3121, two DVN2065 neodymium mid-range transducers, and two ND6 high-frequency transducers. The DVX3121 is a high-performance, low-frequency transducer with forced air, directional voice-coil cooling for high power and efficiency. The suspension and magnetic circuit are optimized for long, linear travel to provide low distortion and greater low-frequency extension in a lightweight transducer. The DVN2065 transducer uses neodymium to provide very high output with lightweight and lower distortion. The cabinet's three-way design comprises a 12-inch, vented, low-frequency, two-inch x 6.5-inch MB transducers on a 90 degree horizontal waveguide, and two-inch x three-inch high-frequency transducers combining through Hydras on a 90 degree x 7 degree waveguide. The XlC907DVX is designed to be used in triamp mode. Biamped, three-way operation is possible using the optional, sophisticated, 24 dB/octave, passive, mid-frequency to high-frequency network. Its asymmetrical box design has been optimized to produce a symmetrical polar pattern with uniform power response. Designed for use in groups of four or more, the XLC907DVX delivers reliability and control. The XLC907DVX can be used in long, narrow venues in arrays of four or more, or in groups of two or more in combination with the XLC127DVX 120 degree version for long-throw on top of arrays.

Suppliers

Company
Product
Description
Supplier Links
3-Way, High-Output Compact Line-Array 90° Element - Xlc907DVX - Visual Sound, Inc.
Broomall, PA, USA
3-Way, High-Output Compact Line-Array 90° Element
Xlc907DVX
3-Way, High-Output Compact Line-Array 90° Element Xlc907DVX
Electro-Voice The XLCDVX uses a DVX3121, two DVN2065 neodymium mid-range transducers, and two ND6 high-frequency transducers. The DVX3121 is a high-performance, low-frequency transducer with forced air, directional voice-coil cooling for high power and efficiency. The suspension and magnetic circuit are optimized for long, linear travel to provide low distortion and greater low-frequency extension in a lightweight transducer. The DVN2065 transducer uses neodymium to provide very high output with lightweight and lower distortion. The cabinet's three-way design comprises a 12-inch, vented, low-frequency, two-inch x 6.5-inch MB transducers on a 90 degree horizontal waveguide, and two-inch x three-inch high-frequency transducers combining through Hydras on a 90 degree x 7 degree waveguide. The XlC907DVX is designed to be used in triamp mode. Biamped, three-way operation is possible using the optional, sophisticated, 24 dB/octave, passive, mid-frequency to high-frequency network. Its asymmetrical box design has been optimized to produce a symmetrical polar pattern with uniform power response. Designed for use in groups of four or more, the XLC907DVX delivers reliability and control. The XLC907DVX can be used in long, narrow venues in arrays of four or more, or in groups of two or more in combination with the XLC127DVX 120 degree version for long-throw on top of arrays.

Electro-Voice

The XLCDVX uses a DVX3121, two DVN2065 neodymium mid-range transducers, and two ND6 high-frequency transducers. The DVX3121 is a high-performance, low-frequency transducer with forced air, directional voice-coil cooling for high power and efficiency. The suspension and magnetic circuit are optimized for long, linear travel to provide low distortion and greater low-frequency extension in a lightweight transducer. The DVN2065 transducer uses neodymium to provide very high output with lightweight and lower distortion. The cabinet's three-way design comprises a 12-inch, vented, low-frequency, two-inch x 6.5-inch MB transducers on a 90 degree horizontal waveguide, and two-inch x three-inch high-frequency transducers combining through Hydras on a 90 degree x 7 degree waveguide. The XlC907DVX is designed to be used in triamp mode. Biamped, three-way operation is possible using the optional, sophisticated, 24 dB/octave, passive, mid-frequency to high-frequency network. Its asymmetrical box design has been optimized to produce a symmetrical polar pattern with uniform power response. Designed for use in groups of four or more, the XLC907DVX delivers reliability and control. The XLC907DVX can be used in long, narrow venues in arrays of four or more, or in groups of two or more in combination with the XLC127DVX 120 degree version for long-throw on top of arrays.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xlc907DVX
Product Name 3-Way, High-Output Compact Line-Array 90° Element
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speakers - 526794 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Home Audio, Bookshelf Loudspeaker - CS 26 II Bookshelf Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - 458-1122-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 1300 Hz
View Details
2 suppliers