Eaton Corporation Magnetic Starter AN56DN0AB

Description
FULL VOLTAGE, REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC SIDE MOUNT AUXILIARY CONTACT 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA APPLICABLE STANDARD IEC 158, NEMA, VDE, BS NUMBER OF POLE 3 AN56 MODEL
Datasheet
Description
FULL VOLTAGE, REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC SIDE MOUNT AUXILIARY CONTACT 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA APPLICABLE STANDARD IEC 158, NEMA, VDE, BS NUMBER OF POLE 3 AN56 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - AN56DN0AB - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
AN56DN0AB
Magnetic Starter AN56DN0AB
FULL VOLTAGE, REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC SIDE MOUNT AUXILIARY CONTACT 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA APPLICABLE STANDARD IEC 158, NEMA, VDE, BS NUMBER OF POLE 3 AN56 MODEL
  • FULL VOLTAGE, REVERSING TYPE
  • NEMA 1 SIZE
  • 27 AMPERE CURRENT RATING
  • OPEN ENCLOSURE TYPE
  • NEMA CONSTRUCTION STANDARD
  • 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE
  • 1NO-1NC SIDE MOUNT AUXILIARY CONTACT
  • 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE
  • BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
  • 1/3 PHASE
  • APPROVAL UL, CSA
  • APPLICABLE STANDARD IEC 158, NEMA, VDE, BS
  • NUMBER OF POLE 3
  • AN56 MODEL
Supplier's Site Datasheet
Starter - 439450 - Radwell International
Willingboro, NJ, United States
Starter
439450
Starter 439450
REVERSING STARTER, SIZE 1, 3 POLE, OPEN, 2 N/O - 2 N/C, 110/120 VAC 50/60 HZ COIL, 27 AMP. FREE 2 YEAR RADWELL WARRANTY

REVERSING STARTER, SIZE 1, 3 POLE, OPEN, 2 N/O - 2 N/C, 110/120 VAC 50/60 HZ COIL, 27 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number AN56DN0AB 439450
Product Name Magnetic Starter Starter
Standard Rating NEMA
AC Motor Phase Single; Three
Overload Protection Bimetallic
Starter Type Reversing
Continuous Current 27 amps 27 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-50A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 99575268 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 206139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details