BRAH Electric Contactor BLC1D1810-R7

Description
CONTACTOR, LC1D1810-R7, 32A, 3PHASE, 600VAC CONTACTOR, 440VAC CONTROL COIL, TELEMECANIQUE TESYS D, DIMENSION 4 X 3 1/2X2. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, LC1D1810-R7, 32A, 3PHASE, 600VAC CONTACTOR, 440VAC CONTROL COIL, TELEMECANIQUE TESYS D, DIMENSION 4 X 3 1/2X2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 158116463 - Radwell International
Willingboro, NJ, United States
Contactor
158116463
Contactor 158116463
CONTACTOR, LC1D1810-R7, 32A, 3PHASE, 600VAC CONTACTOR, 440VAC CONTROL COIL, TELEMECANIQUE TESYS D, DIMENSION 4 X 3 1/2X2. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, LC1D1810-R7, 32A, 3PHASE, 600VAC CONTACTOR, 440VAC CONTROL COIL, TELEMECANIQUE TESYS D, DIMENSION 4 X 3 1/2X2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 158116463
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-330A-500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
IEC 12 A Contactor - 100-C12D300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
2 suppliers
Solid State Overload/Relay - 66775126 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 75 amps
View Details
Motor Starters - 206108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 73.71 HP
Three Phase Power 73.71 HP
DC Horsepower 73.71 HP
View Details