CONTROLLER STARTER; Motor Starter Type:Non-Combination
110 COIL VAC AT 50 HZ, 120 COIL VAC AT 60 HZ, 45 AMP, NEMA SIZE 2, NONREVERSIBLE OPEN ENCLOSURE NEMA MOTOR STARTER 3 HP AT 1 PHASE. FREE 2 YEAR RADWELL WARRANTY
CUTLER HAMMER Contactors & Starters AN16GN0AB
| Eaton Corporation | Newark, An Avnet Company | Radwell International | Radwell International | |
|---|---|---|---|---|
| Product Category | Motor Starters and Contactors | Motor Starters and Contactors | Motor Starters and Contactors | Motor Starters and Contactors |
| Product Number | AN16GN0AB | 45K5767 | 19203 | |
| Product Name | Magnetic Starter | Controller Starter; Motor Starter Type Eaton Cutler Hammer | Starter | Starter |
| Standard Rating | NEMA | NEMA | ||
| AC Motor Phase | Single; Three | Single | ||
| NEMA Size | 2 | 00 | ||
| Overload Protection | Bimetallic | |||
| Starter Type | Full Voltage Non-reversing Starter |