Eaton Corporation Solid State Overload/Relay AR440A

Description
CONTROL RELAY, CONVERTIBLE, 4-POLE, 4NO, 600VAC, 110/120VAC COIL, 4 SCREW. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROL RELAY, CONVERTIBLE, 4-POLE, 4NO, 600VAC, 110/120VAC COIL, 4 SCREW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 162274 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
162274
Solid State Overload/Relay 162274
CONTROL RELAY, CONVERTIBLE, 4-POLE, 4NO, 600VAC, 110/120VAC COIL, 4 SCREW. FREE 2 YEAR RADWELL WARRANTY

CONTROL RELAY, CONVERTIBLE, 4-POLE, 4NO, 600VAC, 110/120VAC COIL, 4 SCREW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 162274
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 49.59 HP
Three Phase Power 49.59 HP
DC Horsepower 49.59 HP
View Details
IEC 9 A Contactor - 100-C09Q10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
10A Manual Motor Starters - MMS-32H-10A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details