Eaton Corporation Contactor A202K3CA

Description
CONTACTOR, 120 VAC COIL VOLTAGE, 3NO POLES, 100 AMP RATING, BOX LUG TERMINATION. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 120 VAC COIL VOLTAGE, 3NO POLES, 100 AMP RATING, BOX LUG TERMINATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 3866187 - Radwell International
Willingboro, NJ, United States
Contactor
3866187
Contactor 3866187
CONTACTOR, 120 VAC COIL VOLTAGE, 3NO POLES, 100 AMP RATING, BOX LUG TERMINATION. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 120 VAC COIL VOLTAGE, 3NO POLES, 100 AMP RATING, BOX LUG TERMINATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 3866187
Product Name Contactor
Continuous Current 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 130A Contactors - MC-130A-AC400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Solid State Overload/Relay - 20791046 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 206065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details
IEC 9 A Contactor - 100-C09D300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
2 suppliers