CONTROLLER STARTER; Motor Starter Type:Non-Combination
220 COIL VAC AT 50 HZ, 240 COIL VAC AT 60 HZ, 45 AMP, NEMA SIZE 2, NONREVERSIBLE OPEN ENCLOSURE NEMA MOTOR STARTER 7-1/2 HP AT 1 PHASE. FREE 2 YEAR RADWELL WARRANTY
| Eaton Corporation | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Motor Starters and Contactors | Motor Starters and Contactors | Motor Starters and Contactors |
| Product Number | AN16GN0BB | 45K5769 | 4658648 |
| Product Name | Magnetic Starter | Controller Starter; Motor Starter Type Eaton Cutler Hammer | Starter |
| Standard Rating | NEMA | NEMA | |
| AC Motor Phase | Single; Three | Single | |
| NEMA Size | 2 | 00 | |
| Overload Protection | Bimetallic | ||
| Starter Type | Full Voltage Non-reversing Starter |