ABB AB Contactor AF52-30-22-13

Description
CONTACTOR, 3P 54A 100-250VAC/DC 1/1. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 3P 54A 100-250VAC/DC 1/1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 47410987 - Radwell International
Willingboro, NJ, United States
Contactor
47410987
Contactor 47410987
CONTACTOR, 3P 54A 100-250VAC/DC 1/1. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 3P 54A 100-250VAC/DC 1/1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 47410987
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-75A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Solid State Overload/Relay - 20797194 - Radwell International
Specs
Continuous Current 3 amps
View Details
Motor Starters - 206147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details