Macromatic Industrial Controls, Inc. Solid State Overload/Relay ARP240A3

Description
ALTERNATING LOAD RELAY, 2000 V INSULATION VOLTAGE, 240 VAC, X-WIRED, 10 A. FREE 2 YEAR RADWELL WARRANTY
Description
ALTERNATING LOAD RELAY, 2000 V INSULATION VOLTAGE, 240 VAC, X-WIRED, 10 A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 39023577 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
39023577
Solid State Overload/Relay 39023577
ALTERNATING LOAD RELAY, 2000 V INSULATION VOLTAGE, 240 VAC, X-WIRED, 10 A. FREE 2 YEAR RADWELL WARRANTY

ALTERNATING LOAD RELAY, 2000 V INSULATION VOLTAGE, 240 VAC, X-WIRED, 10 A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 39023577
Product Name Solid State Overload/Relay
Motor Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details
Solid State Overload/Relay - 108678898 - Radwell International
Specs
Control Voltage 48 volts
View Details
IEC 16 A Contactor - 100-C16B400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details