Struthers-Dunn Contactor A275KXX90-24VAC

Description
CONTACTOR, 600 VAC, 15 AMP, PANEL: LOAD CURRENT INDUCTIVE, RELAY MOUNTING: PANEL, OPERATING VOLTAGE: 600 VAC, CONTACT CONFIGURATION: 3PST-NO, NO. OF POLES: 3 POLE, SWITCHING POWER AC3: 3 HP SWITCHING CURRENT AC1:15 AMP, COIL TYPE:AC, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 600 VAC, 15 AMP, PANEL: LOAD CURRENT INDUCTIVE, RELAY MOUNTING: PANEL, OPERATING VOLTAGE: 600 VAC, CONTACT CONFIGURATION: 3PST-NO, NO. OF POLES: 3 POLE, SWITCHING POWER AC3: 3 HP SWITCHING CURRENT AC1:15 AMP, COIL TYPE:AC, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 43607739 - Radwell International
Willingboro, NJ, United States
Contactor
43607739
Contactor 43607739
CONTACTOR, 600 VAC, 15 AMP, PANEL: LOAD CURRENT INDUCTIVE, RELAY MOUNTING: PANEL, OPERATING VOLTAGE: 600 VAC, CONTACT CONFIGURATION: 3PST-NO, NO. OF POLES: 3 POLE, SWITCHING POWER AC3: 3 HP SWITCHING CURRENT AC1:15 AMP, COIL TYPE:AC, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 600 VAC, 15 AMP, PANEL: LOAD CURRENT INDUCTIVE, RELAY MOUNTING: PANEL, OPERATING VOLTAGE: 600 VAC, CONTACT CONFIGURATION: 3PST-NO, NO. OF POLES: 3 POLE, SWITCHING POWER AC3: 3 HP SWITCHING CURRENT AC1:15 AMP, COIL TYPE:AC, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
STRUTHERS DUNN RELAYS Contactors & Starters A275KXX90-24VAC

STRUTHERS DUNN RELAYS Contactors & Starters A275KXX90-24VAC

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 43607739
Product Name Contactor Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 20783129 - Radwell International
Specs
Number of Poles 3
Control Voltage 24 volts
Continuous Current 50 amps
View Details
Contactor - 20905679 - Radwell International
Fuji Electric Corp. of America
Specs
Motor Voltage 220 volts
View Details
IEC 12 A Contactor - 100-C12VA10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details