Eaton Corporation Magnetic Starter AE16ANS0AC

Description
NON REVERSING TYPE IEC A SIZE 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO RIGHT MOUNT AUXILIARY CONTACT 1.1 KW AT 220 V 3 PHASE, 2.2 KW AT 380/415/440 V 3 PHASE, 4 KW AT 500/550 V 3 PHASE, 1.5 KW AT 660 V 3 PHASE, 1/4 HP AT 115 V 1 PHASE, 1/2 HP AT 230 V 1 PHASE, 1-1/2 HP AT 208/240 V 3 PHASE, 3 HP AT 480 V 3 PHASE, 5 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE16 MODEL
Datasheet
Description
NON REVERSING TYPE IEC A SIZE 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO RIGHT MOUNT AUXILIARY CONTACT 1.1 KW AT 220 V 3 PHASE, 2.2 KW AT 380/415/440 V 3 PHASE, 4 KW AT 500/550 V 3 PHASE, 1.5 KW AT 660 V 3 PHASE, 1/4 HP AT 115 V 1 PHASE, 1/2 HP AT 230 V 1 PHASE, 1-1/2 HP AT 208/240 V 3 PHASE, 3 HP AT 480 V 3 PHASE, 5 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - AE16ANS0AC - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
AE16ANS0AC
Magnetic Starter AE16ANS0AC
NON REVERSING TYPE IEC A SIZE 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO RIGHT MOUNT AUXILIARY CONTACT 1.1 KW AT 220 V 3 PHASE, 2.2 KW AT 380/415/440 V 3 PHASE, 4 KW AT 500/550 V 3 PHASE, 1.5 KW AT 660 V 3 PHASE, 1/4 HP AT 115 V 1 PHASE, 1/2 HP AT 230 V 1 PHASE, 1-1/2 HP AT 208/240 V 3 PHASE, 3 HP AT 480 V 3 PHASE, 5 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE16 MODEL
  • NON REVERSING TYPE
  • IEC A SIZE
  • 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • OPEN, DIN RAIL MOUNT ENCLOSURE TYPE
  • IEC CONSTRUCTION STANDARD
  • 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE
  • 1NO RIGHT MOUNT AUXILIARY CONTACT
  • 1.1 KW AT 220 V 3 PHASE, 2.2 KW AT 380/415/440 V 3 PHASE, 4 KW AT 500/550 V 3 PHASE, 1.5 KW AT 660 V 3 PHASE, 1/4 HP AT 115 V 1 PHASE, 1/2 HP AT 230 V 1 PHASE, 1-1/2 HP AT 208/240 V 3 PHASE, 3 HP AT 480 V 3 PHASE, 5 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE
  • BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
  • 1/3 PHASE
  • APPROVAL UL, CSA
  • NUMBER OF POLE 3
  • AE16 MODEL
Supplier's Site Datasheet
Starter - 19107 - Radwell International
Willingboro, NJ, United States
Starter
19107
Starter 19107
MOTOR STARTER, FREEDOM SERIES, IEC MOTOR STARTER, 7A, (3) N.O. POWER CONTACT(S), 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE, (1) N.O. SIDE MOUNTED AUXILIARY CONTACT AND HEATER OVERLOAD RELAY INCLUDED. FREE 2 YEAR RADWELL WARRANTY

MOTOR STARTER, FREEDOM SERIES, IEC MOTOR STARTER, 7A, (3) N.O. POWER CONTACT(S), 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE, (1) N.O. SIDE MOUNTED AUXILIARY CONTACT AND HEATER OVERLOAD RELAY INCLUDED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number AE16ANS0AC 19107
Product Name Magnetic Starter Starter
AC Motor Phase Single; Three
IEC Size A M
Overload Protection Bimetallic
Continuous Current 7 to 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

32A Manual Motor Starters - MMS-100H-32A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 20797656 - Radwell International
Specs
Control Voltage 6 volts
Continuous Current 10 amps
Motor Voltage 250 volts
View Details
Motor Starters - 7255529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Three
View Details
Contactor - 92595695 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details