NOARK Electric (USA) Inc. Contactor/Starter Coil AXDA50T7

Description
CONTACTOR COIL 50A 480VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR COIL 50A 480VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 95853355 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
95853355
Contactor/Starter Coil 95853355
CONTACTOR COIL 50A 480VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR COIL 50A 480VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 95853355
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
IEC 12 A Contactor - 100-C12KJ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
Contactor - 222906506 - Radwell International
Sensata Technologies
Specs
Device Technology Electro-mechanical
Control Voltage 12 volts
View Details
Automotive Contactors - 5-1904144-3 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Motor Voltage 450 volts
Single Phase Power 0.0011 HP
View Details