ABB Process Automation Division Contactor AF16-30-01-11

Description
CONTACTOR, AF16 3P, 1NC 24-60VAC 20, REPLACES AE16-30-00 24V DC. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, AF16 3P, 1NC 24-60VAC 20, REPLACES AE16-30-00 24V DC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 35345795 - Radwell International
Willingboro, NJ, United States
Contactor
35345795
Contactor 35345795
CONTACTOR, AF16 3P, 1NC 24-60VAC 20, REPLACES AE16-30-00 24V DC. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, AF16 3P, 1NC 24-60VAC 20, REPLACES AE16-30-00 24V DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
ASEA BROWN BOVERI Contactors & Starters AF16-30-01-11

ASEA BROWN BOVERI Contactors & Starters AF16-30-01-11

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 35345795
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09J01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Automotive Contactors - 2098372-1 - TE Connectivity
Specs
Continuous Current 250 to 499 amps
Single Phase Power 0.0017 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactor, 4 Pole,18A - MC-18A/4-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details