Westinghouse Electric Corporation Solid State Overload/Relay AA21P

Description
THERMAL OVERLOAD RELAY 600VAC 1POLE. FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL OVERLOAD RELAY 600VAC 1POLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 37936759 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
37936759
Solid State Overload/Relay 37936759
THERMAL OVERLOAD RELAY 600VAC 1POLE. FREE 2 YEAR RADWELL WARRANTY

THERMAL OVERLOAD RELAY 600VAC 1POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 37936759
Product Name Solid State Overload/Relay
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 66775546 - Radwell International
Specs
Device Technology Solid State
View Details
3 Pole AC Coil Contactors - MC-85A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Motor Starters - 206112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details