ABB AB Contactor A26-22-00-84RT

Description
CONTACTOR; 4 POLE, 28 AMP, 110-120VAC @ 60 HZ, 110VAC @ 50HZ COIL, DIN RAIL/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR; 4 POLE, 28 AMP, 110-120VAC @ 60 HZ, 110VAC @ 50HZ COIL, DIN RAIL/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 43796369 - Radwell International
Willingboro, NJ, United States
Contactor
43796369
Contactor 43796369
CONTACTOR; 4 POLE, 28 AMP, 110-120VAC @ 60 HZ, 110VAC @ 50HZ COIL, DIN RAIL/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR; 4 POLE, 28 AMP, 110-120VAC @ 60 HZ, 110VAC @ 50HZ COIL, DIN RAIL/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 43796369
Product Name Contactor
Number of Poles 4
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09E01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
26A Manual Motor Starters - MMS-32H-26A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 2275229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details
Solid State Overload/Relay - 20791046 - Radwell International
Specs
Device Technology Solid State
View Details