14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 8.5VWM 14.4VC SMA
TVS DIODE 8.5VWM 14.4VC SMA
DIODE; Breakdown Voltage Range:9.44V to 10.4V; Diode Case Style:DO-214AC; No. of Pins:2; Peak Pulse Current Ippm:35A; Power Dissipation Pd:400W; Reverse Stand-Off Voltage Vrwm:8.5V; TVS Polarity:Unidirectio
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMAJ8.5ABDKR-ND | SMAJ8.5A | SMAJ8.5A | 67R0122 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode; Breakdown Voltage Range Bourns |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 14.4 volts | 14.4 volts | 14.4 volts | |
| VBR | 9.44 volts | 9.44 volts | 9.44 volts |