25.3V Clamp 394A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
25.3V Clamp 394A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
Trans Voltage Suppressor Diode, 1500W, 12V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AA
TVS DIODE 12VWM 25.3VC SMBFLAT
TVS DIODE, UNIDIR, 12V, 1.5KW, DO-221AA ROHS COMPLIANT: YES
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMB15F12ATR-ND | SMB15F12A | SMB15F12A | 93AH0419 | SMB15F12A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 12V, 1.5Kw, Do-221Aa Rohs Compliant Stmicroelectronics | TVS Diodes | |
| Configuration | Single | ||||
| Package | SMB; DO-221AA, SMB Flat Leads | SMB; SMBflat | SMB; DO-221AA, SMB Flat Leads | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 25.3 volts | 25.3 volts | 25.3 volts | ||
| VBR | 13.3 volts | 13.3 volts | 13.3 volts |