Manufacturer: Vishay
Win Source Part Number: 1097517-SMAJ60CA-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 60V
Minimum Breakdown Voltage: 66.7V
Max Clamping Voltage: 96.8V
Peak Pulse Current(Ippm): 4.1A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE 300 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: SMAJ60CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ60CA-E3/61 can be used for catalog matching and distributor lookup.
TVS DIODE, 400W, 60V, BIDIR, DO-214AC; Product Range:TRANSZORB Series; TVS Polarity:Bidirection
TVS DIODE 60VWM 96.8VC DO214AC
TVS DIODE 60VWM 96.8VC DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097517-SMAJ60CA-E3/61 | SMAJ60CA-E3/61GIDKR-ND | 144-SMAJ60CA-E3/61 | 60AC3830 | SMAJ60CA-E3/61 | SMAJ60CA-E3/61 |
| Product Name | TVS - TVS - Diodes - SMAJ60CA-E3/61 | TVS Diodes | 300 W TVS Protection Diode | Tvs Diode, 400W, 60V, Bidir, Do-214Ac; Product Range Vishay | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | DO-214AC | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| VWM | 60 volts | |||||
| IPPM | 4.1 amps | |||||
| VC | 96.8 volts | 96.8 volts | 96.8 volts | 96.8 volts | 96.8 volts | |
| VBR | 66.7 volts | 66.7 volts | 66.7 volts | 66.7 volts |