39.3V Clamp 254A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
TVS DIODE 18VWM 39.3VC SMBFLAT
TVS DIODE, UNIDIR, 18V, 1.5KW, DO-221AA ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMB15F18ATR-ND | SMB15F18A | 93AH0429 | SMB15F18A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 18V, 1.5Kw, Do-221Aa Rohs Compliant Stmicroelectronics | TVS Diodes |
| Configuration | Single | |||
| Package | SMB; DO-221AA, SMB Flat Leads | SMB; SMBflat | SMB; DO-221AA, SMB Flat Leads | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 39.3 volts | 39.3 volts | 39.3 volts | |
| VBR | 20 volts | 20 volts | 20 volts |