11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 6.5VWM 11.2VC SMA
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 6.5V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ6.5ABCT-ND | SMAJ6.5A | 67R0104 | 64AH8518 |
| Product Name | TVS Diodes | TVS Diodes | Diode, Full Reel; Product Range Bourns | Tvs Diode, 400W, 6.5V, Unidir, Do-214Ac; Product Range Bourns |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | DO-214AC | |
| Peak Pulse Power | 400 watts | 400 watts | ||
| VC | 11.2 volts | 11.2 volts | 12.3 volts | |
| VBR | 7.22 volts | 7.22 volts |