Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 6.5V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 6.5V, DO-214AC; Breakdown Voltage Range:7.22V to 7.98V; Breakdown Voltage Vbr:7.98V; Clamping Voltage Vc Max:11.2V; Diode Case Style:DO-214AC; Diode Type:Unidirectional TVS; Filter Terminals:Surface Mount RoHS Compliant: Yes
35.7A 11.2V 400W 7.22V 6.5V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 6.5VWM 11.2VC DO214AC
TVS DIODE 6.5VWM 11.2VC DO214AC
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ6.5A | SMAJ6.5ALFDKR-ND | 06R1897 | 71J2049 | SMAJ6.5A | SMAJ6.5A | SMAJ6.5A |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | Tvs Diode, 400W, 6.5V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 6.5V, Do-214Ac; Breakdown Voltage Range Littelfuse | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 11.2 volts | 11.2 volts | 11.2 volts | 11.2 volts | 11.2 volts | 11.2 volts | |
| VBR | 7.22 to 7.98 volts | 7.22 volts | 7.22 volts | 7.22 to 7.98 volts | 7.22 volts | 7.22 volts | 7.22 volts |
| Configuration | Single | ||||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC | SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |