77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount SMA
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount SMA
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount SMA
Manufacturer: Diodes Incorporated
Win Source Part Number: 895675-SMAJ48CA-13-F
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount SMA
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMAJ48
Categories: Circuit Protection
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SMAJ48CA-FDITR, SMAJ48CA-FDIDKR, SMAJ48CA-FDICT, SMAJ48CA13F
TVS DIODE 48VWM 77.4VC SMA Product overview: SMAJ48CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ48CA-13-F can be used for catalog matching and distributor lookup.
TVS DIODE 48VWM 77.4VC SMA
TVS DIODE 48VWM 77.4VC SMA
TVS DIODE, 400W, 48V, BIDIR, SMA ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ48CA-FDIDKR-ND | 895675-SMAJ48CA-13-F | 144-SMAJ48CA-13-F | SMAJ48CA-13-F | SMAJ48CA-13-F | 29AK7683 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMAJ48CA-13-F | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 48V, Bidir, Sma Rohs Compliant Diodes Inc. |
| Configuration | Single | Single | ||||
| Package | SMA; DO-214AC, SMA | SMA; SMA | Tape & Reel (TR) | SMA; DO-214AC, SMA | SMA; SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | ||
| VC | 77.4 volts | 77.4 volts | 77.4 volts | |||
| VBR | 53.3 volts | 53.3 volts | 53.3 volts |