TVS DIODE 70VWM 100VC SMA Product overview: SMAT70A-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAT70A-13-F can be used for catalog matching and distributor lookup.
100V Clamp 3.5A Ipp Tvs Diode Surface Mount SMA
100V Clamp 3.5A Ipp Tvs Diode Surface Mount SMA
100V Clamp 3.5A Ipp Tvs Diode Surface Mount SMA
DIODE, TVS, UNIDIRECTIONAL, 70V, 400W, SMA; Product Range:SMAT Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 400W 70V
TVS DIODE 70VWM 100VC SMA
TVS DIODE 70VWM 100VC SMA
3.5A 400W 100V 77.8V 70V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAT70A-13-F | SMAT70A-FDIDKR-ND | 23T8540 | SMAT70A-13-F | SMAT70A-13-F | SMAT70A-13-F | SMAT70A-13-F |
| Product Name | TVS Protection Diode | TVS Diodes | Diode, Tvs, Unidirectional, 70V, 400W, Sma; Product Range Diodes Inc. | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | DO-214AC-2 (SMA) | SMA; SMA | SMA; DO-214AC, SMA | SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |