69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 934134-SMAJ43CAHE3/6
Series: Automotive, AEC-Q101, TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: SMAJ43
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMAJ43CAHE3/61GITR, SMAJ43CAHE3/61GICT, SMAJ43CAHE3/61GIDKR,
TVS DIODE 43VWM 69.4VC DO214AC Product overview: SMAJ43CAHE3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ43CAHE3/61 can be used for catalog matching and distributor lookup.
TVS DIODE 43VWM 69.4VC DO214AC
TVS DIODE 43VWM 69.4VC DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ43CAHE3/61GITR-ND | 934134-SMAJ43CAHE3/61 | 144-SMAJ43CAHE3/61 | SMAJ43CAHE3/61 | SMAJ43CAHE3/61 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMAJ43CAHE3/61 | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | Tape & Reel (TR) | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |
| VC | 69.4 volts | 69.4 volts | 69.4 volts | ||
| VBR | 47.8 volts | 47.8 volts | 47.8 volts |