5V Unidirectional TVS Diode, 400W, SMA, 174A Peak Pulse Current Product overview: SMAJ5.0A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 400W, 174A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 400W, 174A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ5.0A-TR can be used for catalog matching and distributor lookup.
13.4V Clamp 174A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
13.4V Clamp 174A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
13.4V Clamp 174A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Diode TVS Single, Uni-Dir, 5V, 400W
Diode TVS Single, Uni-Dir, 5V, 400W
Diode TVS Single, Uni-Dir, 5V, 400W
Transient Voltage Suppressor, TVS, Transil SMAJ Series, Unidirectional, 5 V, DO-214AC, 2, 6.4 V RoHS Compliant: Yes
TVS DIODE, 400W, 5V, DO-214AC; Product Range:Transil SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE 5VWM 13.4VC SMA
TVS Diodes / ESD Suppressors 400W 5.0V Unidirect
TVS DIODE 5VWM 13.4VC SMA
174A@8/20us 400W 13.4V 6.4V 5V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ5.0A-TR | 497-2999-1-ND | 7141044 | 7141044P | 94W9362 | 26M3114 | SMAJ5.0A-TR | SMAJ5.0A-TR | SMAJ5.0A-TR | SMAJ5.0A-TR |
| Product Name | 5V 400W 174A TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smaj Series, Unidirectional, 5 V, Do-214Ac, 2, 6.4 V Rohs Compliant Stmicroelectronics | Tvs Diode, 400W, 5V, Do-214Ac; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | SMA; DO-214AC, SMA | Do-214ac (sma) | DO-214 | SMA; DO-214AC (SMA) | SMA; SMA (DO-214AC) | DO-214AC-2 (SMA) | SMA; DO-214AC, SMA | SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |