Zener Diode Single 5.6V 5% 2Ohm 1000mW 2-Pin SMA Product overview: SMAZ5V6 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 2Ohm, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 2Ohm, 1000mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5V6 can be used for catalog matching and distributor lookup.
±5% Single 1W 5.32V~5.88V 5.6V DO-214AC(SMA) Zener Diodes ROHS
Independent Type 1W 5.32V~5.88V 5.6V DO-214AC(SMA) Zener Diodes ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SMAZ5V6 | SMAZ5V6 | SMAZ5V6 |
| Product Name | 5.6V 2Ohm 1000mW Zener Diode | Diodes >> Zener Diodes | Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS |
| VZ | 5.6 volts | 5.6 volts | |
| ZZT | 2 ohms | 2 ohms | |
| PD | 1000 milliwatts | 1000 milliwatts |